location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync C861Q SST Digital signage flat panel 86" LCD 350 cd/m² 4K Ultra HD Black Touchscreen 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C861Q SST
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60004576
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695115866
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:14:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MultiSync C861Q SST Digital signage flat panel 86" LCD 350 cd/m² 4K Ultra HD Black Touchscreen 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Seamless Touch Integration – work hand-in-hand with multi-touch applications while using the 10 touch points of ShadowSense touch technology in real-time collaboration
  • - Simple Plug & Play – easy set-up without the need to install any drivers on the host PC for all major operating systems
  • - Avoid Touch Frustration – satisfy users with the highest touch point accuracy, filtering out misleading touch-sizes and avoiding ghost touches even in high ambient light operation
  • - Intuitive Touch Behaviour – enjoy intuitive working and let the display automatically detect and switch between interactions like finger whipping, stylus writing and erasing
  • - Future-proof connectivity and processing – enjoy latency-free touch experience with 60 Hz refresh rates at numerous native UHD inputs including the OPS option slot
  • - Cost Saving Device Management – save effort whilst managing all connected NEC devices from a centralised location by using the NaViSet Administrator 2 software tool
Long product name NEC MultiSync C861Q SST Digital signage flat panel 86" LCD 350 cd/m² 4K Ultra HD Black Touchscreen 24/7 :
The short editorial description of NEC MultiSync C861Q SST Digital signage flat panel 86" LCD 350 cd/m² 4K Ultra HD Black Touchscreen 24/7

LCD 86" Ultra-High Definition Large Format Touch Display, 3840 x 2160 px, 350 cd/m², 8ms, 178°/178°, 3 x HDMI, 242 W, A
More>>>
Short summary description NEC MultiSync C861Q SST Digital signage flat panel 86" LCD 350 cd/m² 4K Ultra HD Black Touchscreen 24/7:
This short summary of the NEC MultiSync C861Q SST Digital signage flat panel 86" LCD 350 cd/m² 4K Ultra HD Black Touchscreen 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync C861Q SST, Digital signage flat panel, 86", LCD, 3840 x 2160 pixels, 24/7

Long summary description NEC MultiSync C861Q SST Digital signage flat panel 86" LCD 350 cd/m² 4K Ultra HD Black Touchscreen 24/7:
This is an auto-generated long summary of NEC MultiSync C861Q SST Digital signage flat panel 86" LCD 350 cd/m² 4K Ultra HD Black Touchscreen 24/7 based on the first three specs of the first five spec groups.

NEC MultiSync C861Q SST. Product design: Digital signage flat panel. Display diagonal: 86", Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD, Touchscreen. Operating hours (hours/days): 24/7. Product color: Black

Brand Image Article code product Stock Price from
Sharp E988 signage display Digital signage flat panel 97.5" LCD 350 cd/m² 4K Ultra HD Black 24/7 Sharp E988 signage display Digital signage flat panel 97.5" LCD 350 cd/m² 4K Ultra HD Black 24/7
(show image)
E988 E988
NEC

NEC MultiSync E988 Digital signage flat panel 97.5" LCD 350 cd/m² 4K Ultra HD Black 24/7
(show image)
60005929 E988 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)