location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 50G0853 printer/scanner spare part Tray 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50G0853
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50G0853 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646612616 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 50G0853 printer/scanner spare part Tray 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tray
  • - Device compatibility: Laser/LED printer
  • - Brand compatibility: Lexmark
  • - Quantity per pack: 1
Long product name Lexmark 50G0853 printer/scanner spare part Tray 1 pc(s) :
The short editorial description of Lexmark 50G0853 printer/scanner spare part Tray 1 pc(s)

High Capacity Output Expander
More>>>
Lexmark 50G0853 printer/scanner spare part Tray 1 pc(s):
The official marketing text of Lexmark 50G0853 printer/scanner spare part Tray 1 pc(s) as supplied by the manufacturer

This unit installs on the top of the printer. This unit supports up to 1,500 sheets of paper (20 lb, 75 gsm). Envelopes, card stock, transparencies and labels are also supported with this unit. When both an Output Expander and High Capacity Output Expander are installed, the Output Expander must be installed above the High Capacity Output Expander. The High Capacity Output Expander supports bin 'full' sensing.

Short summary description Lexmark 50G0853 printer/scanner spare part Tray 1 pc(s):
This short summary of the Lexmark 50G0853 printer/scanner spare part Tray 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 50G0853, Tray, 1 pc(s)

Long summary description Lexmark 50G0853 printer/scanner spare part Tray 1 pc(s):
This is an auto-generated long summary of Lexmark 50G0853 printer/scanner spare part Tray 1 pc(s) based on the first three specs of the first five spec groups.

Lexmark 50G0853. Type: Tray, Device compatibility: Laser/LED printer, Brand compatibility: Lexmark, Compatibility: Lexmark B2865dw, Lexmark MS821n, Lexmark MS821dn, Lexmark MS823dn, Lexmark MS825dn, Lexmark.... Quantity per pack: 1 pc(s)

Features
Type *
Tray
Device compatibility *
Laser/LED printer
Brand compatibility *
Lexmark
Compatibility *
Lexmark B2865dw, Lexmark MS821n, Lexmark MS821dn, Lexmark MS823dn, Lexmark MS825dn, Lexmark MS822de, Lexmark MS826de, Lexmark MS823n, Lexmark MS725dvn
Maximum capacity
1500 sheets
Weight & dimensions
Width
16.6" (421 mm)
Weight & dimensions
Depth
13.2" (335 mm)
Height
12.2" (310 mm)
Weight
9.48 lbs (4.3 kg)
Packaging data
Quantity per pack *
1 pc(s)
Package width
19.6" (498 mm)
Package depth
21.7" (552 mm)
Package height
18.9" (481 mm)
Package weight
15.1 lbs (6.83 kg)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)