location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 50G0802 tray/feeder Paper tray 550 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50G0802
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50G0802 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646612388 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 50G0802 tray/feeder Paper tray 550 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Paper tray
  • - 550 sheets
  • - Brand compatibility: Lexmark
  • - Supported media weight(s): 60 - 176 g/m²
  • - Letter
  • - Transparencies
  • - White
Long product name Lexmark 50G0802 tray/feeder Paper tray 550 sheets :
The short editorial description of Lexmark 50G0802 tray/feeder Paper tray 550 sheets

550-sheet tray
More>>>
Lexmark 50G0802 tray/feeder Paper tray 550 sheets:
The official marketing text of Lexmark 50G0802 tray/feeder Paper tray 550 sheets as supplied by the manufacturer

Paper size, paper and tray-present and tray-low and tray-empty sensing are supported.

This unit supports A4, A5, A6, Executive, Folio, JIS B5, Letter, Legal, Oficio and Statement sizes. Paper (16 to 47 lb, 60 to 176 gsm), transparencies, card stock and labels may be used from this tray. Envelopes in sizes 7¾, 9, 10, B5, C5 and DL may also be used from this tray.

Short summary description Lexmark 50G0802 tray/feeder Paper tray 550 sheets:
This short summary of the Lexmark 50G0802 tray/feeder Paper tray 550 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 50G0802, Paper tray, Lexmark, 550 sheets, 60 - 176 g/m², White, A4, A5, A6, Executive, Folio, JIS B5, Oficio, B5, C5, DL

Long summary description Lexmark 50G0802 tray/feeder Paper tray 550 sheets:
This is an auto-generated long summary of Lexmark 50G0802 tray/feeder Paper tray 550 sheets based on the first three specs of the first five spec groups.

Lexmark 50G0802. Type: Paper tray, Brand compatibility: Lexmark, Maximum capacity: 550 sheets. Media types supported: A4, A5, A6, Executive, Folio, JIS B5, Oficio, B5, C5, DL. Width: 16.6" (421 mm), Depth: 20.1" (510 mm), Height: 4.33" (110 mm). Package width: 19.4" (494 mm), Package depth: 23.1" (586 mm), Package height: 8.15" (207 mm)

Features
Type *
Paper tray
Brand compatibility *
Lexmark
Maximum capacity
550 sheets
Supported media weight(s)
60 - 176 g/m²
Product color
White
Media formats
Media types supported
A4, A5, A6, Executive, Folio, JIS B5, Oficio, B5, C5, DL
Letter
Yes
Legal
Yes
Transparencies
Yes
Weight & dimensions
Width
16.6" (421 mm)
Depth
20.1" (510 mm)
Height
4.33" (110 mm)
Weight
12.8 lbs (5.8 kg)
Packaging data
Package width
19.4" (494 mm)
Package depth
23.1" (586 mm)
Package height
8.15" (207 mm)
Package weight
16.1 lbs (7.3 kg)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)