location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP72V18-2USTAA UPS battery cabinet Rackmount/Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
72V External Battery Pack for Select UPS Systems, 2U Rackmount / Tower
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP72V18-2USTAA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332223678 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:23:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP72V18-2USTAA UPS battery cabinet Rackmount/Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rackmount/Tower
  • - 2U
  • - Housing material: Steel
  • - Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite BP72V18-2USTAA UPS battery cabinet Rackmount/Tower :
The short editorial description of Tripp Lite BP72V18-2USTAA UPS battery cabinet Rackmount/Tower

72V External Battery Pack for Select UPS Systems, 2U Rack/Tower, TAA
More>>>
Tripp Lite BP72V18-2USTAA UPS battery cabinet Rackmount/Tower:
The official marketing text of Tripp Lite BP72V18-2USTAA UPS battery cabinet Rackmount/Tower as supplied by the manufacturer

Gives Your Compatible Tripp Lite UPS System Extended Runtime
The BP72V18-2USTAA is compatible only with Tripp Lite’s SU3000RTXLCDTAA and other UPS systems that specify the use of this battery pack. Not only does it provide extended runtime, but it can also be daisy-chained using its rear connector to additional external battery packs for even longer extended-run operation. Heavy-gauge cabling with high-current DC connectors is included for simple installation.

Mounts in 2U of Space in 19 in. 4-Post Racks
This battery pack’s multi-use form factor supports mounting in 2U of space in EIA-standard 19-inch racks using the included 4-post rack-mounting brackets. The BP72V18-2USTAA is also compatible with Tripp Lite’s 2-9USTAND for upright tower configuration, 2POSTRMKITWM for 2-post racks or wall installation and UPDHDEARKIT for 2-point front-rail rack installation without rear supports (all accessories sold separately).

TAA-Compliant for GSA Schedule Purchases
The BP72V18-2USTAA is compliant with the Federal Trade Agreements Act for GSA Schedule purchases.

Typical Applications
- Extends the runtime of your compatible Tripp Lite UPS system
- Daisy-chains to additional battery packs to provide even longer extended-run operation

Package Includes
- BP72V18-2USTAA 72V External Battery Pack, 2U Rack/Tower, TAA
- Rack-mounting hardware
- Owner’s manual

Short summary description Tripp Lite BP72V18-2USTAA UPS battery cabinet Rackmount/Tower:
This short summary of the Tripp Lite BP72V18-2USTAA UPS battery cabinet Rackmount/Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP72V18-2USTAA, Rackmount/Tower, 2U, Black, Steel, TAA, 17.3" (440 mm)

Long summary description Tripp Lite BP72V18-2USTAA UPS battery cabinet Rackmount/Tower:
This is an auto-generated long summary of Tripp Lite BP72V18-2USTAA UPS battery cabinet Rackmount/Tower based on the first three specs of the first five spec groups.

Tripp Lite BP72V18-2USTAA. Form factor: Rackmount/Tower, Rack capacity: 2U, Product color: Black. Certification: TAA. Width: 17.3" (440 mm), Depth: 20.8" (528 mm), Height: 3.39" (86 mm)

Design
Form factor *
Rackmount/Tower
Rack mounting
Yes
Rack capacity
2U
Product color
Black
Housing material
Steel
Certificates
Certification
TAA
Weight & dimensions
Width
17.3" (440 mm)
Depth
20.8" (528 mm)
Weight & dimensions
Height
3.39" (86 mm)
Weight
88.2 lbs (40 kg)
Package width
28" (711.2 mm)
Package depth
26" (660.4 mm)
Package height
9" (228.6 mm)
Package weight
129 lbs (58.5 kg)
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite BP240V10RT3UTAA UPS battery cabinet Rackmount/Tower Tripp Lite BP240V10RT3UTAA UPS battery cabinet Rackmount/Tower
(show image)
BP240V10RT3UTAA 240V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower 0.00
(excl. VAT)
0 (incl. VAT)