location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomas 787100 vacuum accessory/supply Cylinder vacuum Filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomas Check ‘Thomas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
787100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
787100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005435100833
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:06:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Thomas 787100 vacuum accessory/supply Cylinder vacuum Filter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Filter
  • - Suitable for vacuum cleaner type: Cylinder vacuum
  • - Beige
  • - Material: Paper
Long product name Thomas 787100 vacuum accessory/supply Cylinder vacuum Filter :
The short editorial description of Thomas 787100 vacuum accessory/supply Cylinder vacuum Filter

Paper bag 200 VE5
More>>>
Short summary description Thomas 787100 vacuum accessory/supply Cylinder vacuum Filter:
This short summary of the Thomas 787100 vacuum accessory/supply Cylinder vacuum Filter data-sheet is auto-generated and uses the product title and the first six key specs.

Thomas 787100, Cylinder vacuum, Filter, Beige, Paper, Thomas INOX 1520+, Junior 1420, 7.36" (187 mm)

Long summary description Thomas 787100 vacuum accessory/supply Cylinder vacuum Filter:
This is an auto-generated long summary of Thomas 787100 vacuum accessory/supply Cylinder vacuum Filter based on the first three specs of the first five spec groups.

Thomas 787100. Suitable for vacuum cleaner type: Cylinder vacuum, Product type: Filter, Product color: Beige. Width: 7.36" (187 mm), Depth: 2.6" (66 mm), Height: 10.2" (258 mm). Package weight: 10.6 oz (300 g). Number of dust bags: 5 pc(s)