location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DKT30CHVSCPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB C Multiport Adapter - USB Type-C Mini Dock with HDMI 4K or VGA 1080p Video - 100W Power Delivery Passthrough, 3-port USB 3.0 Hub, GbE, SD & MicroSD - Laptop Travel Dock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKT30CHVSCPD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030879170 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 21:23:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com DKT30CHVSCPD user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DKT30CHVSCPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8-IN-1 USB-C PORTABLE MINI DOCK: Eliminates the hassle of carrying multiple adapters w/ 4K 30Hz HDMI or 1080p VGA video, 3x 5Gbps USB-A, SD slot, microSD slot, 1x Gigabit Ethernet, 1x headset/mic jack_x000D_
  • - POWER FLEXIBILITY: Travel dock is USB bus powered and supports up to 100W Power Delivery 3.0 Passthrough; 15W reserved for dock and up to 85W for laptop charging using your USB-C power adapter_x000D_
  • - SIMULTANEOUS SD & MICRO SD ACCESS: USB-C multiport adapter provides both a SD/SDHC/SDXC and a MicroSD card reader for additional data storage or backup, and provides access to both simultaneously_x000D_
  • - FAST CHARGE PORTS: Portable docking station w/3x USB 3.0 Type-A ports support BC 1.2 1.5A fast-charge to charge tablets or smartphones on any one of the ports, w/USB-C power adapter & laptop connected_x000D_
  • - WIDE DEVICE & OS COMPATIBILITY: All-in-one adapter dongle works with HP, Dell, Lenovo, MacBook, iPad Pro, Surface, Chromebooks & Samsung Galaxy devices on Windows, macOS, ChromeOS, iPadOS & Android_x000D_
  • - _x000D_
Guarantee: 3 Years
Long product name StarTech.com DKT30CHVSCPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The short editorial description of StarTech.com DKT30CHVSCPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

StarTech.com USB C Multiport Adapter - USB Type-C Mini Dock with HDMI 4K or VGA 1080p Video - 100W Power Delivery Passthrough, 3-port USB 3.0 Hub, GbE, SD & MicroSD - Laptop Travel Dock (DKT30CHVSCPD)
More>>>
StarTech.com DKT30CHVSCPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official marketing text of StarTech.com DKT30CHVSCPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer

Add video output, three USB 3.0 ports, SD/micro SD card readers, and GbE port to your laptop through a single USB-C port

Turn your USB-C equipped laptop into a mobile workstation. This sleek, compact USB-C multiport adapter makes it easy to connect your MacBook Pro or Windows laptop to an HDMI or VGA monitor. Power through your workday, with three USB 3.0 (Type-A) ports with Fast-Charge support, SD and microSD card slots, and a Gigabit Ethernet port.

Connect to an external monitor

The universal USB Type-C multiport adapter (Thunderbolt 3 port compatible) offers enhanced productivity in the boardroom or classroom. Connect your laptop to one external monitor:

4K HDMI (3840 x 2160p @ 30Hz) or VGA (1920 x 1200 @ 60Hz)

Charge your laptop and peripherals

With support for USB Power Delivery 3.0 (up to 85W), the USB-C multiport adapter lets you power and charge your laptop, and power your peripherals at the same time. PD 3.0 features Fast Role Swap to prevent USB data disruption when switching power sources (bus power and USB-C power adapter).

Connect USB devices

Connect your USB devices using the three USB 3.0 (Type-A) ports. Each USB port is a fast-charge and sync port, to ensure your tablet and smartphone are charged and ready. Each port offers 7.5W of charging power, with a combined total of 10W with all three ports in use.

SD/microSD card access

Access the SD and microSD slots at the same time, and easily move data from one card to the other.

Easy portability

For mobile use, the USB-C adapter is bus-powered and lightweight, with a wraparound USB-C cable.

DKT30CHVSCPD is backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- 8-IN-1 USB-C PORTABLE MINI DOCK: Eliminates the hassle of carrying multiple adapters w/ 4K 30Hz HDMI or 1080p VGA video, 3x 5Gbps USB-A, SD slot, microSD slot, 1x Gigabit Ethernet, 1x headset/mic jack
- POWER FLEXIBILITY: Travel dock is USB bus powered and supports up to 100W Power Delivery 3.0 Passthrough; 15W reserved for dock and up to 85W for laptop charging using your USB-C power adapter
- SIMULTANEOUS SD & MICRO SD ACCESS: USB-C multiport adapter provides both a SD/SDHC/SDXC and a MicroSD card reader for additional data storage or backup, and provides access to both simultaneously

Short summary description StarTech.com DKT30CHVSCPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the StarTech.com DKT30CHVSCPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DKT30CHVSCPD, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black, MMC, MicroSD (TransFlash), SD

Long summary description StarTech.com DKT30CHVSCPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of StarTech.com DKT30CHVSCPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

StarTech.com DKT30CHVSCPD. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product color: Black, Compatible memory cards: MMC, MicroSD (TransFlash), SD, Data transfer rate: 5 Gbit/s. Power source type: USB. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14..., Other operating systems supported: ChromeOS

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Full duplex
Yes
10G support
No
Performance
Card reader integrated *
Yes
Compatible memory cards
MMC, MicroSD (TransFlash), SD
Data transfer rate
5 Gbit/s
Maximum digital resolution
3840 x 2160 pixels
Product color *
Black
UASP support
Yes
Housing material
Plastic
Certification
CE, FCC, REACH
Power
Power source type
USB
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac compatibility
Yes
Software
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
2.76" (70 mm)
Depth
4.8" (122 mm)
Height
0.551" (14 mm)
Weight
4.55 oz (129 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
6.69" (170 mm)
Package depth
5.59" (142 mm)
Package height
1.18" (30 mm)
Package weight
4.83 oz (137 g)
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
60 pc(s)
Master (outer) case width
13" (330 mm)
Master (outer) case length
20.9" (530 mm)
Master (outer) case height
12.2" (310 mm)
Harmonized System (HS) code
84733020
Other features
Cable length
4.65" (0.118 m)
Chipset
VIA/VLI - VL102, VIA/VLI - VL817, Parade - PS8338B, Parade - PS176, Analogix - ANX9833, ALCOR MICRO - AU84612, Realtek - RTL8153
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:01:25
Uk has collected 1 expert review for StarTech.com USB C Multiport Adapter - USB Type-C Mini Dock with HDMI 4K or VGA 1080p Video - 100W Power Delivery Passthrough, 3-port USB 3.0 Hub, GbE, SD & MicroSD - Laptop Travel Dock and the rating is 91 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
91%
Source Review comments Score
techaeris.com
Updated:
2019-12-03 10:01:25
With many newer laptops, lack of available ports is a serious issue, especially with ultrabooks. Our StarTech USB-C Multiport Adapter review takes a look at one of the company's latest adapters that not only adds ports to your computer but offers power de...
Good Easily adds 8 ports to your laptop, Offers 85W power delivery, Most ports work as expected...
Bad Feels a bit cheaply made with plastic shell, A bit on the pricey side, Issues with 4K on some systems, Only supports 4K @30Hz...
Bottom line While the StarTech USB-C Multiport Adapter works great for the most part, it was hit and miss in the 4K video department. Power delivery works as advertised for both laptops and smartphones that support it. However, the price given the build quality is we...
91%
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)