Philips AVENT logo

Philips AVENT SCF135/06 Milk powder dispenser

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215051
Info modified on:
10 Nov 2024, 03:27:16
Philips AVENT SCF135/06 user manual (111 KB)
Retail Leaflet (283 KB)
Bullet Points Philips AVENT SCF135/06 Milk powder dispenser:
  • - Sterilizable, microwavable, dishwasher safe
  • - Converts into handy snack cup
  • - Holds enough formula for three 260 ml/ 9 oz feeds
Long product name Philips AVENT SCF135/06 Milk powder dispenser:

Ideal for travel. BPA Free. 3 doses.

Philips AVENT SCF135/06 Milk powder dispenser:

This unit carries 3 pre-measured portions of milk powder in separate compartments. When you're ready to feed, just pour the powder into the feeding bottle of pre-boiled cooled water. Remove inner sections to use as a bowl or container.
- Benefits and features:

Short summary description Philips AVENT SCF135/06 Milk powder dispenser:

Philips AVENT SCF135/06 Milk powder dispenser, Jar, Round, 0.26 L, Blue, 1 pc(s), Malaysia

Long summary description Philips AVENT SCF135/06 Milk powder dispenser:

Philips AVENT SCF135/06 Milk powder dispenser. Type: Jar, Form factor: Round, Capacity: 0.26 L

Reasons to buy
Specs
Recommended products
Similar products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.