location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT VIA Refill Cups SCF616/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Refill Cups SCF616/10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF616/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5012909006712 show
Category: Cups Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Philips AVENT SCF616/10 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT VIA Refill Cups SCF616/10
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240ml
Long product name Philips AVENT VIA Refill Cups SCF616/10 :
The short editorial description of Philips AVENT VIA Refill Cups SCF616/10

One system - many options. Storage system. 240ml.
More>>>
Philips AVENT VIA Refill Cups SCF616/10:
The official marketing text of Philips AVENT VIA Refill Cups SCF616/10 as supplied by the manufacturer

VIA is a versatile, space saving storage system designed to grow with your baby. It allows you to use the same cup tostore and feed baby food and breast milk to your baby. Fits all Philips AVENT Breast Pumps and Teats.
- Benefits and features:

Short summary description Philips AVENT VIA Refill Cups SCF616/10:
This short summary of the Philips AVENT VIA Refill Cups SCF616/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT VIA Refill Cups SCF616/10, Set, 0.240 L, Transparent, Plastic, 10 pc(s)

Long summary description Philips AVENT VIA Refill Cups SCF616/10:
This is an auto-generated long summary of Philips AVENT VIA Refill Cups SCF616/10 based on the first three specs of the first five spec groups.

Philips AVENT VIA Refill Cups SCF616/10. Type: Set, Volume: 0.240 L, Product color: Transparent. Quantity per pack: 10 pc(s)

Fits Philips Avent containers

The breast milk storage lids can be used with the Philips Avent breast milk storage containers.

Store your baby's feed

Store your precious breast milk or baby food in the Philips Avent breast milk storage cups. You can store food in the fridge or freezer.

Take your baby's feed

Perfect for on the go. You can easily take your baby's feed when you are going out

Leak-proof twist-on system
Leak-proof twist-on system

For safe storage and transport

Features
Type *
Set
Volume *
0.240 L
Product color *
Transparent
Material *
Plastic
Features
Dishwasher proof
No
Microwave proof
No
Freezer proof
No
Packaging content
Quantity per pack *
10 pc(s)