location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP6000 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP6000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4286B002 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS LBP6000 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - Printing colors: Black
  • - A4 18 ppm
  • - Maximum duty cycle: 5000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
Guarantee:
Long product name Canon i-SENSYS LBP6000 2400 x 600 DPI A4 :
The short editorial description of Canon i-SENSYS LBP6000 2400 x 600 DPI A4

LBP6000, Laser, Monochrome, 18ppm, 7.8s, 600x600dpi, 150-sheets, USB2.0, 910W, 5000g, white
More>>>
Canon i-SENSYS LBP6000 2400 x 600 DPI A4:
The official marketing text of Canon i-SENSYS LBP6000 2400 x 600 DPI A4 as supplied by the manufacturer

Canon i-SENSYS LBP6000
Compact and space saving
Designed to fit comfortably on the desk, this compact and affordable mono laser printer is perfect for personal use. Its sleek, space-saving design includes a retractable paper tray cover and keeps dimension to a mere 359 x 249 x 198 mm (W x D x H).

Productive performance
Take advantage of professional laser print speeds of 18 ppm. Canon’s Quick First-Print technologies ensures quick recovery from sleep mode and with a First Print Out Time of just 7.8 seconds, you can quickly get back to what’s important, without waiting around for your prints.

Exceptional laser quality
Deliver the sharpest, crispest text and most detailed graphics thanks to a print resolution of up to 2400 x 600 dpi with Automatic Image Refinement. Our MS (Magnetic Spherical) Toner has been specifically developed to deliver the optimum results print after print.

Efficient and quiet
This energy efficient printer uses only 1.3 watts in sleep mode. A convenient front power switch makes it easy to turn off, cutting energy costs even further. Thanks to Canon’s unique engine design, the i-SENSYS LBP6000 is silent in standby and exceptionally quiet during operation – so you can focus on your work without intrusion.

All-in-One cartridge
The All-in-One recyclable cartridge ensures maintenance-free operation and continuous high quality output. Replace the compact cartridge in seconds – containing toner, drum and cleaning units – with an Authentic Canon Laser Cartridge and your printer is as good as new.

Features:
- Space-saving design;
- 18 ppm, 7.8 seconds First Print Out Time;
- Energy efficient;
- Quiet operation;
- All-in-One cartridge for maintenance free operation.

Short summary description Canon i-SENSYS LBP6000 2400 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP6000 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP6000, Laser, 2400 x 600 DPI, A4, 18 ppm, White

Long summary description Canon i-SENSYS LBP6000 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP6000 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP6000. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Product color: White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
10 s
Time to first page (black, normal)
7.8 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
Features
Maximum duty cycle *
5000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
CAPT
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
7 3/4, B5, C5, DL
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
7.4 - 14" (188 - 355.6 mm)
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Sound pressure level (printing)
50 dB
Design
Product color *
White
Display
No
Power
Power consumption (printing) *
295 W
Power consumption (standby)
1.6 W
Power consumption (off)
1.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11 lbs (5 kg)
Dimensions (WxDxH)
14.1 x 9.8 x 7.8" (359 x 249 x 198 mm)
Other features
Mac compatibility
Yes
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 02:11:47
Uk has collected 6 expert reviews for Canon i-SENSYS LBP6000 2400 x 600 DPI A4 and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
digitalversus.com
Updated:
2011-08-21 02:11:47
Printing the first page is rapid, whether from off position, standby or when the machine is running.An entry-level black & white laser printer designed for personal use, the i-Sensys LBP6000 stands out mainly for its compactness. It also claims to have...
Good Very compact, Responsive from standby, off or on positions, Rapid, Linux/Mac/Windows compatible...
Bad No stop button on the front, 700 page starter cartridge, Energy consumption in standby is too high: 5 W, Average print quality, not good enough for pro...
Bottom line Basic and ultra compact, this printer will suit users who simply want to print text in a space-saving format and without breaking the bank...
60%
trustedreviews.com
Updated:
2011-10-06 02:00:20
A personal laser printer has a simpler task – to print black pages clearly and quickly. To be truly personal, it should also take up very little room on the desk. Canon's i-SENSYS LBP6000B is aiming to satisfy all these requirements at a reasonable price...
Good Very fast throughput for budget printer, Good text print quality, Better than average running costs...
Bad No paper tray cover, Greyscales tend to merge, No draft print mode...
Bottom line Canon rates the i-SENSYS LBP6000B at a speed of 18ppm, which is a very good speed for a printer costing well under £100. Even better, it gets pretty close to the claim. Although our five-page test document took 25s to complete, a speed of 12ppm, the longe...
80%
pcmag.com
Updated:
2013-04-05 23:39:44
The Canon imageClass LBP6000 ($140 street) is a tiny, single-function monochrome laser printer that is limited to direct USB connectivity to a computer. This makes it most suitable as a personal printer in any size office. To that role, it brings laser...
Good Compact. Attractive. Low price. Reasonably fast. Prints decent text and photos.
Bad Relatively high running costs. Sub-par graphics. Sparse feature set. USB connectivity only.
Bottom line The Canon imageClass LBP6000 gives you the speed and text quality of a monochrome laser printer at a modest price. Buy it now...
60%
toptenreviews.com
Updated:
2013-04-05 23:39:46
If you are looking for a portable laser printer that is small and can handle only minor printing jobs, the Canon imageCLASS LBP6000 may have what you are looking for. This basic printer offers a small paper tray, a 5,000 monthly duty cycle, and its sma...
Bottom line The Canon imageCLASS LBP6000 is small and compact and the basic features make it a better fit for home use...
50%
Brand Image Article code product Stock Price from
Canon i-SENSYS LBP6000B 600 x 600 DPI A4 Canon i-SENSYS LBP6000B 600 x 600 DPI A4
(show image)
4286B003 LBP6000B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)