location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Libretto W100-106 Intel® Pentium® U5400 Laptop 7" Touchscreen 2 GB DDR3-SDRAM 62 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Libretto
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Libretto W100-106
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLW10E-00200NEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Libretto W100-106 Intel® Pentium® U5400 Laptop 7" Touchscreen 2 GB DDR3-SDRAM 62 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Pentium® U5400 1.2 GHz
  • - Touchscreen 7" 1024 x 600 pixels LED backlight 5:3
  • - 2 GB DDR3-SDRAM 800 MHz
  • - 62 GB SSD
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 3 h
  • - Windows 7 Home Premium 32-bit
Guarantee: 1 year
Long product name Toshiba Libretto W100-106 Intel® Pentium® U5400 Laptop 7" Touchscreen 2 GB DDR3-SDRAM 62 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black :
The short editorial description of Toshiba Libretto W100-106 Intel® Pentium® U5400 Laptop 7" Touchscreen 2 GB DDR3-SDRAM 62 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

7", Intel Pentium U5400, 2 GB DDR3 RAM, 62 GB SSD, Intel Graphics HD, HD Web, USB, 802.11b/g/n, Bluetooth, 819 g
More>>>
Short summary description Toshiba Libretto W100-106 Intel® Pentium® U5400 Laptop 7" Touchscreen 2 GB DDR3-SDRAM 62 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This short summary of the Toshiba Libretto W100-106 Intel® Pentium® U5400 Laptop 7" Touchscreen 2 GB DDR3-SDRAM 62 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Libretto W100-106, Intel® Pentium®, 1.2 GHz, 7", 1024 x 600 pixels, 2 GB, 62 GB

Long summary description Toshiba Libretto W100-106 Intel® Pentium® U5400 Laptop 7" Touchscreen 2 GB DDR3-SDRAM 62 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This is an auto-generated long summary of Toshiba Libretto W100-106 Intel® Pentium® U5400 Laptop 7" Touchscreen 2 GB DDR3-SDRAM 62 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Toshiba Libretto W100-106. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: U5400, Processor frequency: 1.2 GHz. Display diagonal: 7", Display resolution: 1024 x 600 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 62 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 15:28:12
Uk has collected 20 expert reviews for Toshiba Libretto W100-106 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
canadianreviewer.com
Updated:
2015-01-17 15:28:12
Text and photos by Gadjo Cardenas SevillaThe Toshiba Libretto W100 is a unique subportable computer. It is neither a netbook or a tablet yet it combines aspects of both devices to create one of the most daring and intriguing form factors we've seen on...
50%
hereshow.ca
Updated:
2015-01-17 15:28:12
Kris Abel Published: 12/02/2010 03:09:56 PM UTC...
0%
T3.com
Updated:
2015-01-17 15:28:12
The Libretto W105 notebook, or W100 when it finally lands here, looks like something form the future, and appropriately so – Toshiba created it to celebrate its “25 years of laptop innovation.” The main attraction is the dual seven-inch capacitive...
Good Two screens, It's incredibly small, It runs Windows 7...
Bad Windows 7 just doesn't work with touch, Screens are way too glossy, Horrible battery life...
Bottom line It's an interesting proof of concept. Although it's too much of a gimmick and not really useful...
0%
itpro.co.uk
Updated:
2015-01-17 15:28:12
Any resemblance between the rumoured Microsoft Courier device and Toshiba’s new twin-screen multi-touch tablet is entirely co-incidental, according to Toshiba, which claims that the Libretto W100 was developed independently.This is the tablet that Toshiba...
Bottom line The Libretto isn’t a completely new form factor for Toshiba. Indeed, the company has had sub-notebook Libretto models for many years, although they haven't always been on sale outside Japan. The bet is that the interest in tablets and the excellent tou...
0%
thestar.com.my
Updated:
2016-11-26 19:39:38
Two touchscreens and no keyboard? Curious? So were we. THE first thought that popped into my head when I opened the box and took out the Libretto W100 ­notebook was "Oh man, this looks like an oversized Nintendo DS." Unlike a typical notebook, this...
Good Dual-screen setup is neat; lightweight and small; boots-up fast; easy to use; enjoyable.
Bad Screen orientation is slow; barely audible audio; only one USB port; runs hot; pricey.ends...
70%
hardwarezone.com.ph
Updated:
2016-11-26 19:39:38
Thanks to the kind folks over at Toshiba, we managed to get our hands on Toshiba's latest wonder for a few days, the Toshiba Libretto W100. While this is just a prototype unit, the unit works pretty darn well enough that we can already see the potential...
0%
laptopz.com
Updated:
2015-01-17 15:28:12
In celebration of the 25th anniversary of the first laptop launching, Toshiba innovatively released Toshiba Libretto W100 Laptop, the first laptop with 7” dual-screen and virtual keyboard on June 25th. This pocket-sized and portable laptop (7.95 x 4.84...
0%
Country Distributor
United Kingdom 1 distributor(s)