location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR AXM763 network transceiver module 10000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AXM763
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AXM763-10000S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449074857 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 308545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:01:37
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name NETGEAR AXM763 network transceiver module 10000 Mbit/s :
The short editorial description of NETGEAR AXM763 network transceiver module 10000 Mbit/s

AXM763, 10GBase-LRM SFP+ LC GBIC, GSM73xxS/GSM72xxPS, 62.5/125μm
More>>>
NETGEAR AXM763 network transceiver module 10000 Mbit/s:
The official marketing text of NETGEAR AXM763 network transceiver module 10000 Mbit/s as supplied by the manufacturer

- 10 Gigabit Ethernet LRM “long reach multimode” fiber connectivity (802.3aq standard)
- LC duplex connector
- Fits into the two built-in 10GE SFP+ interfaces of GSM73xxS / GSM72xxPS
- Fits into the 10GE SFP+ interface of the SFP+ Adapter Module AX743
- Drives 10 Gigabit Ethernet up to 220 m distances with legacy 62.5/125μm OM1 multimode fiber cables
- Drives 10 Gigabit Ethernet up to 260 m distances with 50/125μm laser-optimized OM3 multimode fiber cables

Short summary description NETGEAR AXM763 network transceiver module 10000 Mbit/s:
This short summary of the NETGEAR AXM763 network transceiver module 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR AXM763, 10000 Mbit/s, 0.635 oz (18 g)

Long summary description NETGEAR AXM763 network transceiver module 10000 Mbit/s:
This is an auto-generated long summary of NETGEAR AXM763 network transceiver module 10000 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR AXM763. Maximum data transfer rate: 10000 Mbit/s. Weight: 0.635 oz (18 g)

Performance
Maximum data transfer rate *
10000 Mbit/s
Weight & dimensions
Weight
0.635 oz (18 g)
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
NETGEAR AFM735 network transceiver module 1000 Mbit/s NETGEAR AFM735 network transceiver module 1000 Mbit/s
(show image)
AFM735-10000S AFM735 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 9 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)