location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG5250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4502B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595149005839
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2023 09:57:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 9600 x 2400 DPI
  • - A4 11 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 17.9 lbs (8.1 kg)
Long product name Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi :
The short editorial description of Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi

PIXMA MG5250 - 9600 x 2400 dpi, 11.0 ipm, A4, B5, A5, Letter, Flatbed CIS, 2400 x 4800dpi scan, TFT, USB
More>>>
Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi:
The official marketing text of Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi as supplied by the manufacturer

PIXMA MG5250 is an advanced, feature-rich All-In-One with Wi-Fi, Auto Duplex print and Direct Disc print. Get to the functions quicker with an intuitive interface & 6.0cm TFT display.

Go wireless
With built-in Wi-Fi capabilities, it’s the ideal All-In-One for the family to share. Print, scan or use a memory card wirelessly.

Full HD Movie Print
Capture memories by turning your Canon digital camera movie moments into beautiful prints with Canon’s Full HD Movie Print. Simply play your movie using the Full HD Movie Print software, and capture a frame or frames to print. Advanced Canon technologies enhance the image producing photo quality you never thought possible from a movie.

Maximise ink efficiency
Employing 5 Single Ink tanks means only the ink that runs out needs replacing - reducing waste and optimising ink usage.

Advanced Media Handling
The PIXMA MG5250 offers incredible versatility with its 2-way paper feeding, enabling different paper types to be loaded at the same time, and you can also print directly onto compatible DVDs, Blu-ray® discs and CD-ROMs. An Auto Duplex feature makes it easy to print documents on both sides of the paper.

Intelligent software
Easy-WebPrint EX lets you easily clip & combine information from multiple web pages. Auto Photo Fix II enables photos to be optimised with corrections such as red eye removal. Easy-PhotoPrint EX allows easy layouts for printing photos, calendars, and features a Flickr® search function to find appropriate publicly available images.

Short summary description Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi:
This short summary of the Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG5250, Inkjet, Color printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG5250. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 9.3 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (color, normal quality, A4/US Letter)
9.3 ppm
Copying
Copying *
Color copying
Copy speed (color, normal quality, A4)
15 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Color scanning
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Input color depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
CF, miniSD, MMC, SD, SDHC, SDXC
Sound pressure level (printing)
47.5 dB
Mac compatibility
Yes
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Power
Power consumption (average operating)
21 W
Power consumption (standby)
1.6 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Minimum RAM
1024 MB
Minimum processor
1 GHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
17.9" (455 mm)
Depth
14.5" (368 mm)
Height
6.3" (160 mm)
Weight
17.9 lbs (8.1 kg)
Other features
Dimensions (WxDxH)
17.9 x 14.5 x 6.3" (455 x 368 x 160 mm)
Power supply type
AC 100-240V, 50/60Hz
Wireless technology
IEEE802.11b/g/n
Compatible operating systems
Windows 7 (32 / 64 bit) / Windows Vista (32 / 64 bit) / Windows XP SP2, SP3 Mac OS X v.10.4.11 - 10.6
PictBridge
Yes
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Scan speed
17 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:31:32
Uk has collected 23 expert reviews for Canon PIXMA MG5250 Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2011-08-14 04:31:32
As you might expect from a Canon printer, the Pixma MG5250 has clearly been designed with amateur photographers in mind. Thankfully, it does photos justice with excellent colour reproduction, especially when printing on photo paper. Photocopying is als...
Good Great quality photo prints, Separate colours, Good scanning options, Wireless, Price...
100%
gadgetspeak.com
Updated:
2011-08-14 04:31:32
For many people the single function inkjet printer is giving way to the multi-function machine that, as well as printing, copies and scans. The Canon MG 5250 is the latest such device and is targeted at those who want a SoHo (small office/home office)...
88%
itreviews.com
Updated:
2011-08-14 04:31:32
The UK VAT rate, as we all know, has risen to 20 per cent - and that has made all of us much more cautious when buying electrical goods. However, one area that seems to be almost impervious to the up and downs of the money market is that of the humble...
Bottom line If you're happy to pay the extra £30 or so, the PIXMA MG5250 improves on its cheaper sibling by adding wireless connectivity and direct-from-disk printing, while also speeding up the printing process - photo quality is excellent but black text document...
0%
theregister.co.uk
Updated:
2011-08-14 04:31:32
Canon has launched so many photo all-in-ones recently that only a handful of people outside Canon seem to be able to tell one from another. One thing I can say, though, is that if you go shopping for the Pixma MG-5250 to print your Christmas pics on, y...
Bottom line Discounted by up to £40 in some places, this is a cracking family all-in-one for the price, and the ink cartridges are affordable at under £25 for a complete set of five. However, you’ll empty several sets of ink cartridges long before the dispatch of...
75%
trustedreviews.com
Updated:
2011-08-14 04:31:32
At first glance, this mid-priced all-in-one looks much like the PIXMA MG5150 , but Canon's PIXMA MG5250 has significant differences to justify the extra £30 in its asking price. The shiny, glossy black finish of this machine is all too easy to smudge and...
80%
pcadvisor.co.uk
Updated:
2011-08-14 04:31:32
Product Code: 4502B008AA The Canon PIXMA MG5250 is an inkjet printer that also scans, copies, prints directly from memory cards or USB sticks, and wirelessly connects to your home network. If you've got a household with multiple computers, the PIXMA...
Bottom line If the black ink yield can be believed, the Canon PIXMA MG5250 is a relatively cheap printer to run. It's a strong performer in almost all other areas as well, making its £149 asking price more than reasonable. Campbell Simpson, PCWorld.idg.com.au...
90%
expertreviews.co.uk
Updated:
2011-08-14 04:31:32
Recent years have seen Canon’s Pixma machines become the byword for inkjet quality, so we were intrigued to see if the new MG5250 could continue with this trend. It’s certainly a good-looking printer. As with the majority of Pixma products, it’s clad i...
Bottom line A good all-rounder, but rival printers are better options if you favour high quality or speed over other attributes...
80%
goodgearguide.com.au
Updated:
2011-11-04 13:17:23
The Canon PIXMA MG5250 is an inkjet printer that also scans, copies, prints directly from memory cards or USB sticks, and wirelessly connects to your home network. If you've got a household with multiple computers, the PIXMA MG5250 is a not-too-expens...
Good Good print quality in High quality mode, easy to use with on-screen prompts via 2.4in LCD, cheap monochrome document printing...
Bad Not the fastest document or photo printer, set up takes a while...
Bottom line The Canon PIXMA MG5250 is an all-in-one printer that manages to fit in almost everything a home user could want. A reasonable asking price makes it a good purchase, and ongoing costs are fine as long as you aren't printing large volumes of documents or...
90%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)