location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent AMX5030 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMX5030
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMX5030-202 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Vertiv Avocent AMX5030 KVM switch :
The short editorial description of Vertiv Avocent AMX5030 KVM switch

AMX5030 KVM Switch, PS/2 and USB desktop user station, audio, serial
More>>>
Vertiv Avocent AMX5030 KVM switch:
The official marketing text of Vertiv Avocent AMX5030 KVM switch as supplied by the manufacturer

The AMX5030 KVM switch provides access to all major server platforms and serial devices, and full, non-blocked access to servers. A local port gives you non-IP access to computers connected to existing Avocent KVM over IP switches.

The AMX5030 switch delivers real-time, high bandwidth video up to 1,000 feet from the server. The switch operates over end-to-end UTP cabling with automatic compensation for any video losses induced by cabling.

An easy to use OSCAR® graphical user interface is included. The Avocent AMWorks® Java-based system administration tool provides centralized management software.

- Provides comprehensive system administration.
- Allows administrators to set multi-level access to servers with password protection for each user.
- Creates server and user group lists.
- Provides a log of system activity.
- Database is stored locally and can be downloaded to the AMX switch via TCP/IP.

Short summary description Vertiv Avocent AMX5030 KVM switch:
This short summary of the Vertiv Avocent AMX5030 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent AMX5030, 25 W

Long summary description Vertiv Avocent AMX5030 KVM switch:
This is an auto-generated long summary of Vertiv Avocent AMX5030 KVM switch based on the first three specs of the first five spec groups.

Vertiv Avocent AMX5030. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Power consumption (typical): 25 W. Weight: 8.16 lbs (3.7 kg). Connectivity technology: Wired, Dimensions (WxDxH): 17 x 13.9 x 1.69" (432 x 352 x 43 mm), Power requirements: 100 - 240V

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Headphone outputs
1
Number of microphone inputs
2
Power
Power consumption (typical)
25 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
8.16 lbs (3.7 kg)
Other features
Connectivity technology
Wired
I/O ports
RS-232
Dimensions (WxDxH)
17 x 13.9 x 1.69" (432 x 352 x 43 mm)
Power requirements
100 - 240V
Safety
UL, FCC, cUL, ICES-003, CE, VCCI, C-Tick
Brand Image Article code product Stock Price from
Vertiv Avocent AMX5121 KVM switch Silver Vertiv Avocent AMX5121 KVM switch Silver
(show image)
AMX5121-202 AMX5121 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent AMX5111 KVM switch Silver Vertiv Avocent AMX5111 KVM switch Silver
(show image)
AMX5111-202 AMX5111 0.00
(excl. VAT)
0 (incl. VAT)