location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv 19" Rackmount Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" Rackmount Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RMK-36
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:42:08
The date of the most recent change of the data-sheet in Icecat's system
Long product name Vertiv 19" Rackmount Kit :
The short editorial description of Vertiv 19" Rackmount Kit

19" Rackmount Kit
More>>>
Vertiv 19" Rackmount Kit:
The official marketing text of Vertiv 19" Rackmount Kit as supplied by the manufacturer

19 inch Rack Mount Kit for AMX5000, AMX5020, AMX5030.

Short summary description Vertiv 19" Rackmount Kit:
This short summary of the Vertiv 19" Rackmount Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv 19" Rackmount Kit

Long summary description Vertiv 19" Rackmount Kit:
This is an auto-generated long summary of Vertiv 19" Rackmount Kit based on the first three specs of the first five spec groups.

Vertiv 19" Rackmount Kit

Technical details
Form factor
19"