APC logo

APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
415201
Info modified on:
07 Oct 2024, 17:31:04
Guarantee:
3 years
Long product name APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s):

Smart-UPS, Line Interactive, 2200VA, Tower, 230V, 8x IEC C13+2x IEC C19 outlets, SmartConnect Port+SmartSlot, AVR, LCD

Short summary description APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s):

APC Smart-UPS 2200VA, Line-Interactive, 2.2 kVA, 1980 W, Sine, 151 V, 302 V

Long summary description APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s):

APC Smart-UPS 2200VA. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1980 W. AC outlets quantity: 9 AC outlet(s), USB port type: USB Type-A. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 8.7 min, Typical backup time at half load: 25 min. Product color: Black, Display type: LCD, Certification: CE, CSA, EAC, EN/IEC 62040-1, EN/IEC 62040-2, RCM, VDE. Width: 7.76" (197 mm), Depth: 21.4" (544 mm), Height: 17.1" (435 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.