location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 50" Plasma TV 50" HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50" Plasma TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PL50C430
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung 50" Plasma TV 50" HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50" Plasma
  • - HD 1366 x 768 pixels
  • - 0.001 ms
  • - 400 x 400 mm
More>>>
Short summary description Samsung 50" Plasma TV 50" HD Black:
This short summary of the Samsung 50" Plasma TV 50" HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 50" Plasma TV, 50", 1366 x 768 pixels, HD, Plasma, Black

Long summary description Samsung 50" Plasma TV 50" HD Black:
This is an auto-generated long summary of Samsung 50" Plasma TV 50" HD Black based on the first three specs of the first five spec groups.

Samsung 50" Plasma TV. Display diagonal: 50", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Response time: 0.001 ms. Product color: Black

Display
Display diagonal *
50"
HD type *
HD
High frequency rate
600 Hz
Display technology *
Plasma
Response time
0.001 ms
Display resolution *
1366 x 768 pixels
TV tuner
Auto channel search
Yes
Audio
RMS rated power *
20 W
Audio system
SRS TruSurround HD
Design
Product color *
Black
Panel mounting interface
400 x 400 mm
LED indicators
Stand-by
Performance
Game mode
Yes
Teletext function
No
Noise reduction *
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
2
Composite video in
1
PC Audio in
Yes
RF ports quantity
1
HDMI ports quantity *
2
Management features
Electronic Program Guide (EPG)
No
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
1 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight (with stand)
56.2 lbs (25.5 kg)
Weight (without stand)
51.4 lbs (23.3 kg)
Packaging data
Manual
Yes
Package weight
71.7 lbs (32.5 kg)
Packaging content
Remote control type
TM940
Other features
Power requirements
100-240V, 50/60Hz
Set depth (inch)
2.7"
Set depth (with stand) (inch)
11.2"
Set height (inch)
28.4"
Set height (with stand) (inch)
31"
Set width (inch)
47.3"
Box depth (imperial)
9.4"
Box height (imperial)
33.1"
Box width (imperial)
58.7"
Set width (with stand) (inch)
47.3"
Power supply
280 W