location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Quick Release Cradle with Mount for iPhone 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quick Release Cradle with Mount for iPhone 4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39256EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252293846
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington Quick Release Cradle with Mount for iPhone 4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Car Passive holder
  • - Mobile device type: Mobile phone/Smartphone, MP3 player
  • - Black
Guarantee: 1 year
Long product name Kensington Quick Release Cradle with Mount for iPhone 4 :
The short editorial description of Kensington Quick Release Cradle with Mount for iPhone 4

A secure seat in seconds for your iPhone® or iPod® touch
More>>>
Kensington Quick Release Cradle with Mount for iPhone 4:
The official marketing text of Kensington Quick Release Cradle with Mount for iPhone 4 as supplied by the manufacturer

Give your iPhone or iPod touch a secure place to ride even when in a case. The Kensington Quick Release Car Mount's flexible arms provide a reliable hold on your iPhone or iPod touch on even the roughest terrain. Includes both windshield and vent mounts-use whichever works best for your vehicle. iPhone and iPod touch compatible.

Short summary description Kensington Quick Release Cradle with Mount for iPhone 4:
This short summary of the Kensington Quick Release Cradle with Mount for iPhone 4 data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Quick Release Cradle with Mount for iPhone 4, Mobile phone/Smartphone, MP3 player, Passive holder, Car, Black

Long summary description Kensington Quick Release Cradle with Mount for iPhone 4:
This is an auto-generated long summary of Kensington Quick Release Cradle with Mount for iPhone 4 based on the first three specs of the first five spec groups.

Kensington Quick Release Cradle with Mount for iPhone 4. Mobile device type: Mobile phone/Smartphone, MP3 player, Type: Passive holder, Proper use: Car, Product color: Black

Design
Type *
Passive holder
Mobile device type *
Mobile phone/Smartphone, MP3 player
Proper use *
Car
Product color *
Black
Compatibility
iPhone 4, iPhone 3GS, iPhone 3G, iPod Touch 2G
Multimedia
Built-in speaker(s)
No
Power
Power source type
Not supported
Packaging data
Package width
6.18" (157 mm)
Package depth
2.95" (75 mm)
Package height
6.26" (159 mm)
Package weight
8.11 oz (230 g)
Country Distributor
United Kingdom 1 distributor(s)