location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens VS57B00 vacuum 3.5 L Cylinder vacuum Dry 2000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS57B00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS57B00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003304792
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2019 15:43:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Siemens VS57B00 vacuum 3.5 L Cylinder vacuum Dry 2000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 3.5 L 2000 W Black, Silver
  • - Dry
  • - Dust container full indicator Operating radius: 315" (8 m)
  • - Cord storage
Long product name Siemens VS57B00 vacuum 3.5 L Cylinder vacuum Dry 2000 W :
The short editorial description of Siemens VS57B00 vacuum 3.5 L Cylinder vacuum Dry 2000 W

VS57B00 vacuum cleaner 2000 W powerball
More>>>
Siemens VS57B00 vacuum 3.5 L Cylinder vacuum Dry 2000 W:
The official marketing text of Siemens VS57B00 vacuum 3.5 L Cylinder vacuum Dry 2000 W as supplied by the manufacturer

- Dry
- Ergonomically shaped handle
- Elect. Saugleistungsregelung
- Control by rotary
- Range: 8 m
- Automatic cable rewind
- Filter change indicator
- Telescopic tube
- Fixed hose connector
- Tube holder on the machine
- 3.5 l
- Lockable dust bag
- Paper bags
- Micro-Filter
- Motor protection filter
- Exhaust Filters
- Combo / Universal nozzle with Shift.
- Belt width of the bottom nozzle: 27 cm
- Joint-nozzle
- Upholstery nozzle
- Accessory holder on the machine
- Weight: 4.8 kg
- Built-in handle

Short summary description Siemens VS57B00 vacuum 3.5 L Cylinder vacuum Dry 2000 W:
This short summary of the Siemens VS57B00 vacuum 3.5 L Cylinder vacuum Dry 2000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens VS57B00, 2000 W, Cylinder vacuum, Dry, 3.5 L, Black, Silver

Long summary description Siemens VS57B00 vacuum 3.5 L Cylinder vacuum Dry 2000 W:
This is an auto-generated long summary of Siemens VS57B00 vacuum 3.5 L Cylinder vacuum Dry 2000 W based on the first three specs of the first five spec groups.

Siemens VS57B00. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 3.5 L, Product color: Black, Silver

Power
Maximum input power *
2000 W
Power requirements
220 - 240V 50 - 60Hz
AC input voltage
220 - 240 V
Design
Dust capacity *
3.5 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product color *
Black, Silver
Cordless
No
Performance
Operating radius
315" (8 m)
Ergonomics
Cord storage
Yes
Automatic cord rewinder
Yes
Dust container full indicator *
Yes
Weight & dimensions
Weight
10.6 lbs (4.8 kg)
Other features
Telescopic tube
Yes
Material
Metal, Plastic