location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Unold 18590 electric kettle 1.2 L 2300 W Black, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unold Check ‘Unold’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18590
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18590 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011689185908
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Unold’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unold: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2022 12:38:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Unold 18590 electric kettle 1.2 L 2300 W Black, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.2 L Black, Transparent
  • - 2300 W
  • - Boil-dry protection
  • - Water level indicator 360° rotational base Auto power off
  • - Cordless Cord storage
  • - Housing material: Glass, Plastic
More>>>
Short summary description Unold 18590 electric kettle 1.2 L 2300 W Black, Transparent:
This short summary of the Unold 18590 electric kettle 1.2 L 2300 W Black, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Unold 18590, 1.2 L, 2300 W, Black, Transparent, Glass, Plastic, Water level indicator, Cordless

Long summary description Unold 18590 electric kettle 1.2 L 2300 W Black, Transparent:
This is an auto-generated long summary of Unold 18590 electric kettle 1.2 L 2300 W Black, Transparent based on the first three specs of the first five spec groups.

Unold 18590. Water tank capacity: 1.2 L. Power: 2300 W. Product color: Black, Transparent, Housing material: Glass, Plastic, Water level indicator. Cordless

Features
Water tank capacity *
1.2 L
Product color *
Black, Transparent
Housing material *
Glass, Plastic
Water level indicator
Yes
Boil-dry protection *
Yes
Ergonomics
Auto power off *
Yes
Cordless *
Yes
Ergonomics
Cord storage
Yes
360° rotational base
Yes
Wide opening lid
Yes
Power
Power *
2300 W
AC input voltage
AC 230
AC input frequency
50 Hz
Other features
Dimensions (WxDxH)
5.51 x 8.07 x 9.65" (140 x 205 x 245 mm)
Brand Image Article code product Stock Price from
Unold 8255 electric kettle 1.8 L 2200 W Black, Silver Unold 8255 electric kettle 1.8 L 2200 W Black, Silver
(show image)
8255 8255 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)