location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 34.302 cable clamp Silver 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit cable wave 302
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34.302 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410343026 show
Category:
Objects used to hold cables or wires in place.
Cable Clamps Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:56:11
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 Years
Long product name Dataflex 34.302 cable clamp Silver 2 pc(s) :
The short editorial description of Dataflex 34.302 cable clamp Silver 2 pc(s)

Addit cable wave 302, silver
More>>>
Dataflex 34.302 cable clamp Silver 2 pc(s):
The official marketing text of Dataflex 34.302 cable clamp Silver 2 pc(s) as supplied by the manufacturer

Cable waves are mounted underneath a desktop with 4 parker screws (not included) and have room for several cables. Cables are simply pushed between the clamping elements which hold the cables neatly in place. Suitable for practically every type of cable.

- Manages cable clutter underneath the desk
- Space for several cables
- Packed as a 2 piece set
- Easy to use
- Suitable for all cable diameters of IT hardware
- Suitable for 10 cables of 7 mm thickness

Short summary description Dataflex 34.302 cable clamp Silver 2 pc(s):
This short summary of the Dataflex 34.302 cable clamp Silver 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 34.302, 2 pc(s)

Long summary description Dataflex 34.302 cable clamp Silver 2 pc(s):
This is an auto-generated long summary of Dataflex 34.302 cable clamp Silver 2 pc(s) based on the first three specs of the first five spec groups.

Dataflex 34.302. Product color: Silver. Width: 5.43" (138 mm), Depth: 2.6" (66 mm), Height: 1.57" (40 mm). Package width: 4.72" (120 mm), Package height: 3.15" (80 mm), Package length: 7.09" (18 cm). Quantity per pack: 2 pc(s)

Features
Product color
Silver
Weight & dimensions
Width
5.43" (138 mm)
Depth
2.6" (66 mm)
Height
1.57" (40 mm)
Inner diameter
0.276" (7 mm)
Packaging data
Package width
4.72" (120 mm)
Package height
3.15" (80 mm)
Package length
7.09" (18 cm)
Packaging content
Quantity per pack
2 pc(s)
Brand Image Article code product Stock Price from
Dataflex 34.300 cable clamp White 2 pc(s) Dataflex 34.300 cable clamp White 2 pc(s)
(show image)
34.300 Addit cable wave 300 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 34.303 cable clamp Black 2 pc(s) Dataflex 34.303 cable clamp Black 2 pc(s)
(show image)
34.303 Addit cable wave 303 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable clamp Black 5 pc(s) Dataflex Addit cable clamp Black 5 pc(s)
(show image)
33.903 Addit cable eater ø15/25 mm - mounting clips 903 0.00
(excl. VAT)
0 (incl. VAT)