location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 9110 Thermal inkjet A4 1200 x 1200 DPI 9 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8140A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160117393 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:51:59
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 12 Jul 2008
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 9110 Thermal inkjet A4 1200 x 1200 DPI 9 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Thermal inkjet Color printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 9 ppm
  • - Color copying Color scanning Color faxing
  • - USB port
  • - Internal memory: 128 MB Built-in processor NXP ColdFire 256 MHz
  • - 44.1 lbs (20 kg)
Long product name HP OfficeJet 9110 Thermal inkjet A4 1200 x 1200 DPI 9 ppm :
The short editorial description of HP OfficeJet 9110 Thermal inkjet A4 1200 x 1200 DPI 9 ppm

Printer/Fax/Scanner/Copier, 9ppm/8.5ppm, 1200x1200dpi, 53dB
More>>>
HP OfficeJet 9110 Thermal inkjet A4 1200 x 1200 DPI 9 ppm:
The official marketing text of HP OfficeJet 9110 Thermal inkjet A4 1200 x 1200 DPI 9 ppm as supplied by the manufacturer

The HP Officejet 9100 series all-in-one delivers cost-effective, high-performance document management - Share the capabilities of five different devices with a business workgroup.

- Workgroup performance
- Five-in-one color convenience, with digital sending
- Low cost for business
- Expandable design
- Powerful device management
- Easy digital sending
- Effortless multitasking
- Modular ink-delivery system
- Business imaging

Short summary description HP OfficeJet 9110 Thermal inkjet A4 1200 x 1200 DPI 9 ppm:
This short summary of the HP OfficeJet 9110 Thermal inkjet A4 1200 x 1200 DPI 9 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 9110, Thermal inkjet, Color printing, 1200 x 1200 DPI, Color copying, A4, Black, Gray

Long summary description HP OfficeJet 9110 Thermal inkjet A4 1200 x 1200 DPI 9 ppm:
This is an auto-generated long summary of HP OfficeJet 9110 Thermal inkjet A4 1200 x 1200 DPI 9 ppm based on the first three specs of the first five spec groups.

HP OfficeJet 9110. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8.5 ppm. Copying: Color copying, Maximum copy resolution: 2400 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Product color: Black, Gray

Printing
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (color, normal quality, A4/US Letter)
8.5 ppm
Print speed (black, draft quality, A4/US Letter)
25 ppm
Print speed (color, draft quality, A4/US Letter)
22 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
2400 x 1200 DPI
Copy speed (black, normal quality, A4)
8.5 cpm
Copy speed (color, normal quality, A4)
7.3 cpm
Time to first copy (black, normal)
12 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
ADF scanner
Scan speed (color)
11 ppm
Scan speed (black)
11 ppm
Output color depth
48 bit
Grayscale levels
256
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax memory
4 MB
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax forwarding to
E-mail
Features
Maximum duty cycle *
10000 pages per month
Digital sender
Yes
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Multi-Purpose Tray media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
USB
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
Memory Stick (MS), SD, SDHC, SDXC, SmartMedia
Built-in processor
Yes
Processor family
NXP ColdFire
Processor frequency
256 MHz
Sound pressure level (printing)
53 dB
Design
Product color *
Black, Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Display number of characters
20
Power
Power consumption (average operating)
77 W
Power consumption (printing)
47 W
Power consumption (copying)
68 W
Power consumption (scanning)
40 W
Power consumption (standby)
31 W
Power consumption (off)
1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64
Other operating systems supported
Novell NetWare 3.x, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Storage temperature (T-T)
-20 - 50 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
15 - 80%
Certificates
Certification
UL Listed, CSA, FCC Rules, ICES
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
22.6" (574 mm)
Depth
18.1" (460 mm)
Height
15.6" (397 mm)
Weight
44.1 lbs (20 kg)
Packaging data
Package width
30" (762 mm)
Package depth
22.8" (579 mm)
Package height
22.9" (581 mm)
Package weight
59.5 lbs (27 kg)
Packaging content
Drivers included
Yes
Country Distributor
United Kingdom 1 distributor(s)