location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX100 S1 server 250 GB Tower Intel Pentium Dual Core 2.7 GHz 1 GB DDR2-SDRAM 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy TX100 S1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1001SX320IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX100 S1 server 250 GB Tower Intel Pentium Dual Core 2.7 GHz 1 GB DDR2-SDRAM 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Pentium Dual Core 2.7 GHz
  • - 1 GB 800 MHz DDR2-SDRAM 1 x 1
  • - 250 GB DVD-ROM
  • - Tower 300 W
More>>>
Short summary description Fujitsu PRIMERGY TX100 S1 server 250 GB Tower Intel Pentium Dual Core 2.7 GHz 1 GB DDR2-SDRAM 300 W:
This short summary of the Fujitsu PRIMERGY TX100 S1 server 250 GB Tower Intel Pentium Dual Core 2.7 GHz 1 GB DDR2-SDRAM 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX100 S1, 2.7 GHz, 1 GB, DDR2-SDRAM, 250 GB, 300 W, Tower

Long summary description Fujitsu PRIMERGY TX100 S1 server 250 GB Tower Intel Pentium Dual Core 2.7 GHz 1 GB DDR2-SDRAM 300 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX100 S1 server 250 GB Tower Intel Pentium Dual Core 2.7 GHz 1 GB DDR2-SDRAM 300 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX100 S1. Processor family: Intel Pentium Dual Core, Processor frequency: 2.7 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. Total storage capacity: 250 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 300 W. Chassis type: Tower

Processor
Processor family *
Intel Pentium Dual Core
Processor frequency *
2.7 GHz
Processor cores
2
Processor cache
2 MB
Motherboard chipset
Intel® 3200
Number of processors installed
1
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
Number of HDDs installed
1
HDD interface
Serial ATA
HDD size
3.5"
RAID support *
Yes
RAID levels
1
Hot-swap
No
Optical drive type *
DVD-ROM
Network
Networking features
Gigabyte Ethernet
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
10
Ports & interfaces
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x8 slots
1
PCI slots
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Windows Server 2008, Server 2003 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux
Power
Number of power supply units
1
Power requirements
100 - 127 V, 200 - 240 V, 47 - 63 Hz
Redundant power supply (RPS) support *
No
Power supply *
300 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
GS CE CSAc ULc FCC CB RoHS WEEE
Weight & dimensions
Width
7.99" (203 mm)
Depth
15.2" (386 mm)
Height
15.4" (390 mm)
Weight
26.5 lbs (12 kg)
Other features
CD read speed
48x
Number of discs
1 discs