location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B110-DIN-01 mounting kit Black Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B110-DIN-01 DIN Rail-Mounting Bracket for Digital Signage, Version 1 - 41 mm mounting distance
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B110-DIN-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213907 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:53:55
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B110-DIN-01 mounting kit Black Aluminum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Durable U bracket and rail clip mount firmly to any standard 35 mm DIN rail
  • - Holds digital signage device securely in place to prevent unwanted movement
  • - Easy to mount in just a few minutes, so you can get your system up and running quickly
  • - Fits digital signage components with mounting holes spaced 41 mm apart
  • - Includes all necessary mounting hardware for immediate DIN rail installation
Guarantee: Lifetime limited
Long product name Tripp Lite B110-DIN-01 mounting kit Black Aluminum :
The short editorial description of Tripp Lite B110-DIN-01 mounting kit Black Aluminum

DIN Rail-Mounting Bracket for Digital Signage, Version 1 - 41 mm mounting distance
More>>>
Tripp Lite B110-DIN-01 mounting kit Black Aluminum:
The official marketing text of Tripp Lite B110-DIN-01 mounting kit Black Aluminum as supplied by the manufacturer

DIN Mounting Bracket Ideal for Attaching Your Digital Signage Components to a DIN Rail
This black aluminum DIN bracket is designed for securely mounting splitters, extenders and other select digital signage devices to any standard 35 mm DIN rail. Consisting of a durable U bracket and rail clip, the B110-DIN-01 firmly attaches to both lips of the DIN rail to prevent your mounted equipment from being jostled and connected cables from coming loose. It’s an ideal accessory for setting up a digital signage system in restaurants, offices, banks, hotels, schools, doctor’s offices and a wide range of retail establishments.

Simple Mounting Process Takes Just a Few Minutes
Just use the included screws to attach the aluminum U bracket to the compatible device. Attach the aluminum rail clip to the bracket, and securely mount the unit on a 35 mm DIN rail, making sure the spring goes over the rail’s top lip.

Compatible with a Wide Range of Digital Signage Devices
This DIN rail-mounting bracket attaches to units with mounting holes spaced 41 millimeters apart. Select equipment includes the B126-Series, B130-Series, B140-Series and BHDBT-Series of transmitters, receivers and extenders.

Lifetime Warranty
The B110-DIN-01 is backed by a lifetime warranty, ensuring reliability and performance.

Short summary description Tripp Lite B110-DIN-01 mounting kit Black Aluminum:
This short summary of the Tripp Lite B110-DIN-01 mounting kit Black Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B110-DIN-01, Aluminum, Black

Long summary description Tripp Lite B110-DIN-01 mounting kit Black Aluminum:
This is an auto-generated long summary of Tripp Lite B110-DIN-01 mounting kit Black Aluminum based on the first three specs of the first five spec groups.

Tripp Lite B110-DIN-01. Material: Aluminum, Product color: Black

Technical details
Product color *
Black
Material
Aluminum
Rack capacity
0U
Certification
RoHS, REACH
Country of origin
China
Weight & dimensions
Weight
1.76 oz (50 g)
Packaging data
Package width
3.15" (80 mm)
Package depth
0.984" (25 mm)
Package height
4.72" (120 mm)
Packaging data
Package weight
2.82 oz (80 g)
Logistics data
Master (outer) case width
7.09" (180 mm)
Master (outer) case length
3.94" (100 mm)
Master (outer) case height
10.4" (265 mm)
Master (outer) case weight
28.2 oz (800 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332213904
Harmonized System (HS) code
7616.99.5190
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)