location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 570-p051cn Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
570
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
570-p051cn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2CC79AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:04:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion 570-p051cn Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-7400 (6MB Cache, 3GHz)
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name HP Pavilion 570-p051cn Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Silver :
The short editorial description of HP Pavilion 570-p051cn Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Silver

Intel Core i5-7400 (6MB Cache, 3GHz), 8GB DDR4-SDRAM, 1000GB HDD, DVD Super Multi DL, Intel HD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion 570-p051cn Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Silver:
The official marketing text of HP Pavilion 570-p051cn Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Silver as supplied by the manufacturer

Back and bolder than ever

While other towers have been standing still, HP has shaken up the category. From its eye-catching, space saving design, to full performance and reliability, this HP Pavilion is the best thing to happen to towers in over 20 years.

Short summary description HP Pavilion 570-p051cn Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Silver:
This short summary of the HP Pavilion 570-p051cn Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 570-p051cn, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description HP Pavilion 570-p051cn Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Silver:
This is an auto-generated long summary of HP Pavilion 570-p051cn Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Silver based on the first three specs of the first five spec groups.

HP Pavilion 570-p051cn. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7400
Processor cores
4
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
3 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-7400 Desktop Series
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi DL
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Desktop
Placement supported
Vertical
Product color *
Black, Silver
Country of origin
China
Performance
Motherboard chipset
Intel® H270
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Trial software
McAfee LiveSafe, Microsoft Office 365
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR32W
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97147
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
EPEAT Silver
Weight & dimensions
Width *
6.42" (163 mm)
Depth *
12.4" (315 mm)
Height *
12.1" (307 mm)
Weight *
12.6 lbs (5.7 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 21:49:15
Uk has collected 7 expert reviews for HP Pavilion 570-p051cn Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%