location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline CBRLGW7000 mobile device charger Mobile phone Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBRLGW7000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBRLGW7000 show
Show alternative article codes used in the online market place
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 13:51:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cellularline CBRLGW7000 mobile device charger Mobile phone Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Auto
  • - 12/24 V
Long product name Cellularline CBRLGW7000 mobile device charger Mobile phone Auto :
The short editorial description of Cellularline CBRLGW7000 mobile device charger Mobile phone Auto

CBRLGW7000, In-car battery charger
More>>>
Cellularline CBRLGW7000 mobile device charger Mobile phone Auto:
The official marketing text of Cellularline CBRLGW7000 mobile device charger Mobile phone Auto as supplied by the manufacturer

- Input: automatic adaptor for 12/24v (car/truck) cigarette lighter
- Output: specific to each phone
- Protection circuit for overloads and short circuits
- Circuit to optimise charging times and battery protection
- Spiral cable
- Ergonomic design

Short summary description Cellularline CBRLGW7000 mobile device charger Mobile phone Auto:
This short summary of the Cellularline CBRLGW7000 mobile device charger Mobile phone Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline CBRLGW7000, Auto

Long summary description Cellularline CBRLGW7000 mobile device charger Mobile phone Auto:
This is an auto-generated long summary of Cellularline CBRLGW7000 mobile device charger Mobile phone Auto based on the first three specs of the first five spec groups.

Cellularline CBRLGW7000. Charger type: Auto, Charger compatibility: Mobile phone. Input voltage: 12/24 V

Performance
Charger compatibility *
Mobile phone
Charger type *
Auto
Performance
Compatibility
Lg A7150-B2050-C1100-C2200-C3100-C3300-C3380-F2100-F2300-F2400-F3000-G5500-G7030-G7050-G8000-KG120-KG225-KG291-KP202I-KP293I-L1100-L3100-L341I-L342I-L343I-P7200-S5100-S5200-T5100-U300-U8110-U8120-U8130-U8138-U8150 -U8180-U8210-U8330-U8360-U8380-U8550-U880-U890-U900-W7000-W7020 Nec N910 Haier V6000 Kn Mobile KN300
Power
Input voltage
12/24 V
Brand Image Article code product Stock Price from
Cellularline CBRSGHZ560 mobile device charger Mobile phone Auto Cellularline CBRSGHZ560 mobile device charger Mobile phone Auto
(show image)
CBRSGHZ560 CBRSGHZ560 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline CBRA835 mobile device charger Mobile phone Auto Cellularline CBRA835 mobile device charger Mobile phone Auto
(show image)
CBRA835 CBRA835 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline CBRT28 Mobile phone Auto Cellularline CBRT28 Mobile phone Auto
(show image)
040051481 CBRT28 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline CBRSGHM600 Mobile phone Auto Cellularline CBRSGHM600 Mobile phone Auto
(show image)
040051520 CBRSGHM600 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline 26871 Mobile phone Auto Cellularline 26871 Mobile phone Auto
(show image)
CBRV200 26871 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline 23870 Mobile phone Auto Cellularline 23870 Mobile phone Auto
(show image)
CBR6100 23870 0.00
(excl. VAT)
0 (incl. VAT)