location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com UUSBHAUB6LA USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Micro USB Cable - A to Left Angle Micro B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UUSBHAUB6LA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841023 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:20:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com UUSBHAUB6LA USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 72" (1.83 m)
  • - USB A Straight Male
  • - Micro-USB B Angled Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Guarantee: Lifetime Warranty
Long product name StarTech.com UUSBHAUB6LA USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black :
The short editorial description of StarTech.com UUSBHAUB6LA USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black

StarTech.com 6 ft Micro USB Cable - A to Left Angle Micro B - USB Type A (M) - 90 Degree Micro-USB Type B (M) - 1.8m - Black
More>>>
StarTech.com UUSBHAUB6LA USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black:
The official marketing text of StarTech.com UUSBHAUB6LA USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black as supplied by the manufacturer

Charge or sync your Micro-B USB devices with the cable out of the way

The UUSBHAUB6LA 6-foot USB-A to Micro-B Cable provides a high quality connection between Micro USB-equipped USB 2.0 mobile devices (such as BlackBerry or Android-based smart phones, digital cameras, Tablet PC devices and GPS systems, etc.) and a USB-capable computer, for everyday tasks such as data synchronization, file transfers and charging.

The left-angled Micro USB connector positions the cable in such a way that it allows you to easily access your mobile digital device in both portrait and landscape mode, even while charging.

Designed and constructed for maximum durability, this high quality USB-A to Left Angle Micro-B cable is backed by StarTech.com's Lifetime Warranty.

As an alternative, StarTech.com also offers a UUSBHAUB6RA" text=" 6ft USB A to Right Angle Micro B Cable (UUSBHAUB6RA), which provides the same convenience as this left-angled cable but allows you to connect to your USB Micro-B devices from the opposite direction.

The StarTech.com Advantage

- Provides unrestricted access to your Micro-B USB devices, in landscape or portrait mode, even while charging
- Guaranteed reliability

Short summary description StarTech.com UUSBHAUB6LA USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black:
This short summary of the StarTech.com UUSBHAUB6LA USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com UUSBHAUB6LA, 72" (1.83 m), USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description StarTech.com UUSBHAUB6LA USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black:
This is an auto-generated long summary of StarTech.com UUSBHAUB6LA USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black based on the first three specs of the first five spec groups.

StarTech.com UUSBHAUB6LA. Cable length: 72" (1.83 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product color: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Angled
AWG wire size
30
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product color *
Black
Weight & dimensions
Cable length *
72" (1.83 m)
Packaging data
Package width
4.92" (125 mm)
Package depth
8.86" (225 mm)
Package height
0.315" (8 mm)
Package weight
1.16 oz (33 g)
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
StarTech.com USB2HABM3LA USB cable USB 2.0 35.4" (0.9 m) USB A Mini-USB B Black StarTech.com USB2HABM3LA USB cable USB 2.0 35.4" (0.9 m) USB A Mini-USB B Black
(show image)
USB2HABM3LA 3 ft Mini USB Cable - A to Left Angle Mini B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2HABM3RA USB cable USB 2.0 35.8" (0.91 m) USB A Mini-USB B Black StarTech.com USB2HABM3RA USB cable USB 2.0 35.8" (0.91 m) USB A Mini-USB B Black
(show image)
USB2HABM3RA 3 ft Mini USB Cable - A to Right Angle Mini B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com UUSBHAUB3LA USB cable USB 2.0 35.4" (0.9 m) USB A Micro-USB B Black StarTech.com UUSBHAUB3LA USB cable USB 2.0 35.4" (0.9 m) USB A Micro-USB B Black
(show image)
UUSBHAUB3LA 3 ft Micro USB Cable - A to Left Angle Micro B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)