location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kaiser Fototechnik 3129 incandescent bulb 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaiser Fototechnik Check ‘Kaiser Fototechnik’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3129
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3129
Category:
Electric light which produces light with a filament wire heated to a high temperature by an electric current passing through it, until it glows
Incandescent Bulbs Check ‘Kaiser Fototechnik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaiser Fototechnik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:00:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kaiser Fototechnik 3129 incandescent bulb 300 W :
The short editorial description of Kaiser Fototechnik 3129 incandescent bulb 300 W

3129, Reflector Lamp, 500 W, 5000 K
More>>>
Short summary description Kaiser Fototechnik 3129 incandescent bulb 300 W:
This short summary of the Kaiser Fototechnik 3129 incandescent bulb 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Kaiser Fototechnik 3129, 300 W, 5000 K, Violet

Long summary description Kaiser Fototechnik 3129 incandescent bulb 300 W:
This is an auto-generated long summary of Kaiser Fototechnik 3129 incandescent bulb 300 W based on the first three specs of the first five spec groups.

Kaiser Fototechnik 3129. Bulb power: 300 W, Color temperature: 5000 K, Product color: Violet