location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kaiser Fototechnik 3124 incandescent bulb 150 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaiser Fototechnik Check ‘Kaiser Fototechnik’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3124
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3124
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001072031240
Category:
Electric light which produces light with a filament wire heated to a high temperature by an electric current passing through it, until it glows
Incandescent Bulbs Check ‘Kaiser Fototechnik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaiser Fototechnik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:00:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kaiser Fototechnik 3124 incandescent bulb 150 W :
The short editorial description of Kaiser Fototechnik 3124 incandescent bulb 150 W

3124, Opal Lamp, 150 W, 3000 K, 2500 lm, 100 h
More>>>
Short summary description Kaiser Fototechnik 3124 incandescent bulb 150 W:
This short summary of the Kaiser Fototechnik 3124 incandescent bulb 150 W data-sheet is auto-generated and uses the product title and the first six key specs.

Kaiser Fototechnik 3124, 150 W, 100 h, 1100 lm, 3000 K, White

Long summary description Kaiser Fototechnik 3124 incandescent bulb 150 W:
This is an auto-generated long summary of Kaiser Fototechnik 3124 incandescent bulb 150 W based on the first three specs of the first five spec groups.

Kaiser Fototechnik 3124. Bulb power: 150 W, Bulb lifetime: 100 h, Luminous flux: 1100 lm