location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA MP450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0577B007 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 22 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - Bluetooth
  • - 13.6 lbs (6.17 kg)
Guarantee:
Long product name Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm :
The short editorial description of Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm

MP450, Inkjekt, USB, 4800 x 1200, 17ppm, 6169g
More>>>
Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm:
The official marketing text of Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm as supplied by the manufacturer

Print, Copy, Scan and Direct Photo Printing with 1.9" Color LCD Viewer.
For improved copying performance, AE (Auto Exposure) Copy feature automatically optimizes reproduction quality based on the type of original you're duplicating. Whether you're copying your photos, text documents or a mix of both, the MP450 Photo All-In-One automatically adjusts the exposure to give you the best output possible. When scanning photos or graphics, you'll see high-quality 1200-dpi reproductions with vibrant 48-bit color depth. Plus, the USB 2.0 Hi-Speed3 interface enables the fastest possible image transfers and scanning speeds.

View, enhance, print direct. It's easy!
Using the built-in 1.9" color LCD viewer, you can actually see your images in full color and enhance them before printing! Just insert your compatible memory card4 into one of the built-in card slots. As needed, the PIXMA MP450 Photo All-In-One Printer will automatically correct for red eye, improve sharpness and enhance the light values on your subjects' faces. Or, you can fine tune the images yourself using the easy control panel. As another convenient option, you can print directly from your PictBridge ready devices such as digital cameras, with automatic face brightening. Want to print photos directly from your infrared-enabled mobile phone5? Just point your phone and print! And for Bluetooth-equipped mobile phones, PCs and PDAs, this versatile performer is Bluetooth compatible6 with the optional Bluetooth adapter - allowing you to print from a nearby room. When using any of these wireless options, your images will automatically be enhanced for sharpness.

A system for long-lasting photos.
The Canon ChromaLife100 system combines the PIXMA MP450 Photo All-In-One's FINE print head technology and newly developed inks with select Canon photo papers, with results rivaling that of many conventional photos. These beautiful photos will also last up to 100 years when stored in an archival quality photo album7.

Short summary description Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm:
This short summary of the Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageCLASS PIXMA MP450, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Direct printing

Long summary description Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon imageCLASS PIXMA MP450. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 17 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
17 ppm
Time to first page (black, normal)
2.7 s
Time to first page (color, normal)
3.6 s
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (color, normal quality, A4)
17 cpm
Time to first copy (black, normal)
2.7 s
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Input color depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Glossy paper, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Ports & interfaces
Standard interfaces
Bluetooth, IrDA
Direct printing *
Yes
USB 2.0 ports quantity
1
Infrared data port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth
Yes
Performance
Card reader integrated
No
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
12 W
Weight & dimensions
Weight
13.6 lbs (6.17 kg)
Other features
Dimensions (WxDxH)
17.5 x 12.2 x 6.3" (444 x 310 x 160 mm)
Compatible operating systems
Windows XP/Me/2000/98
PictBridge
Yes
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:40:26
Uk has collected 9 expert reviews for Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 22:40:21
This multifunction peripheral is one of 14 new inkjet devices that Canon has just released in a major update of its PIXMA range. Weve reviewed three of the new printers in this months Labs, which starts on page 193. The PIXMA MP450 sits roughly in...
0%
sharpened.net
Updated:
2011-09-25 22:40:17
The Canon MP450 printer is a solid all-in-one ink jet printer that prints, copies, and scans with lots of quality and little fuss.While most types of computer hardware and peripheral devices can have frustrating issues, printer problems seem to be ine...
90%
Behardware.com
Updated:
2011-09-25 22:40:26
November 30, 2005 Still the same fourThe printer market has considerably changed during the past two years. The previous reigning line, A4 monofunctions, has completely collapsed and the market now is shared between two types of products, photo 4"x6"...
0%
Brand Image Article code product Stock Price from
Canon imageCLASS PIXMA MP170 Inkjet A4 4800 x 1200 DPI 22 ppm Canon imageCLASS PIXMA MP170 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
0576B007 PIXMA MP170 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP270 Inkjet A4 4800 x 1200 DPI 8.4 ppm Canon PIXMA MP270 Inkjet A4 4800 x 1200 DPI 8.4 ppm
(show image)
3744B009 MP270 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP-260 Inkjet A4 19 ppm Canon PIXMA MP-260 Inkjet A4 19 ppm
(show image)
2917B009 MP-260 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1447B008 MP160 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1448B008 MP180 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1449B008 MP460 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)