HPE logo

HPE MSR30-16 wired router

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41201
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1-year
Long product name HPE MSR30-16 wired router:

HP MSR30-16 ROUTER WITH VCX MIM MODULE

Short summary description HPE MSR30-16 wired router:

HPE MSR30-16, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 1U, 5 - 40 °C, 10 - 80%, -40 - 70%

Long summary description HPE MSR30-16 wired router:

HPE MSR30-16. Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Rack capacity: 1U. Weight: 15.7 lbs (7.1 kg). Power requirements: 100-240 VAC, 50 / 60 Hz, Management platform: IMC; SNMP; Telnet; HTTPS, Dimensions (WxDxH): 17.4 x 17.4 x 1.74" (442 x 441.7 x 44.2 mm). I/O ports: 1x CF

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.