Samsung logo

Samsung UE40C8790 TV 40" Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133687
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung UE40C8790 TV 40" Full HD Black:

Samsung UE40C8790, 40", 1920 x 1080 pixels, Full HD, 3D, Black

Long summary description Samsung UE40C8790 TV 40" Full HD Black:

Samsung UE40C8790. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.