location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-3170FN KIT Laser A4 2400 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-3170FN KIT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-3170FN/TEG/KIT
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLX-3170FN KIT Laser A4 2400 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 33.5 lbs (15.2 kg)
Guarantee: 3 Years
Long product name Samsung CLX-3170FN KIT Laser A4 2400 x 600 DPI 16 ppm :
The short editorial description of Samsung CLX-3170FN KIT Laser A4 2400 x 600 DPI 16 ppm

CLX-3170FN, Print, Copy, Scan, Fax, Colour, Laser, A4, 16 ppm, 2400 x 600 dpi, SPL-C, TWAIN, WIA, ITU-T-G3, 33.6 Kbps, LCD, 128MB, USB 2.0, Fast Ethernet, 52 dB, 15200 g, Grey + 3 years warranty
More>>>
Samsung CLX-3170FN KIT Laser A4 2400 x 600 DPI 16 ppm:
The official marketing text of Samsung CLX-3170FN KIT Laser A4 2400 x 600 DPI 16 ppm as supplied by the manufacturer

Imagine replacing your all-in-one with a printer that’s smaller, quieter and is infinitely easier on the eyes. Best of all, it offers professional-quality colour. The CLX-3170FN features 16 ppm black/4 ppm colour print speed, 2400 x 600 dpi effective output, manual duplexing and colour faxing. And all of this productivity is housed in an elegantly designed form, finished in an elegant matte black. Small. Powerful. Elegant.

impressive speed and memory
There’s efficiency in these numbers. Letter-size print and copy speeds are a swift 17 ppm for monochrome, and 4 ppm for colour. Plus, the CLX-3170FN offers print resolution up to 2,400 x 600 dpi effective output, and enhanced scanning resolution of 4,800 x 4,800dpi. Its integrated fax scans at 3 seconds per page with a 4 MB memory. That’s impressive!

feature-rich copying
The CLX-3170FN is big - and small - on copy features. It offers reduce/enlarge capabilities from 25 to 400 percent, as well as two-up and four-up copying, poster copying and clone copy. It even has an ID card copy function, so both sides can be copied and printed on one sheet quickly and easily.

quiet NO-NOIS™ technology
The CLX-3170FN is built with SAMSUNG’s exclusive NO-NOIS print engine. Unlike traditional printers, the toner cartridges are fixed securely in place, so it prints with just a whisper.

cost-effective
Affordability: SAMSUNG provides a cost-effective solution to our customers. Our printers and multifunction products not only deliver satisfaction in terms of performance, but also cost. High performance need not come at a high cost.
Money-saving: Many customers are concerned with cutting back on costs. SAMSUNG’s consumables do not cause a dent in your pocket. A low cost per page along with its toner-save mode, allow our customers to “get more, for less”.

USB simplicity
USB means the ultimate in simplicity and versatility. Print quickly - without using a PC - by connecting any PictBridge™ camera or phone directly to the printer. You can also connect USB memory to the printer and print instantly. Even when you don’t have access to a PC, you can save what you scanned directly to a USB memory.

Short summary description Samsung CLX-3170FN KIT Laser A4 2400 x 600 DPI 16 ppm:
This short summary of the Samsung CLX-3170FN KIT Laser A4 2400 x 600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-3170FN KIT, Laser, Color printing, 2400 x 600 DPI, Color copying, Color scanning, A4

Long summary description Samsung CLX-3170FN KIT Laser A4 2400 x 600 DPI 16 ppm:
This is an auto-generated long summary of Samsung CLX-3170FN KIT Laser A4 2400 x 600 DPI 16 ppm based on the first three specs of the first five spec groups.

Samsung CLX-3170FN KIT. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
26 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (color, normal quality, A4)
4 cpm
Time to first copy (black, normal)
18 s
Time to first copy (color, normal)
45 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan to
File, FTP, Image, USB
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
2 MB
Auto-redialing
Yes
Fax forwarding
Yes
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Page description languages
SPL-C
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Custom media width
8.5 - 14" (216 - 356 mm)
Custom media length
2.99 - 6.3" (76 - 160 mm)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (printing)
48 dB
Sound pressure level (copying)
52 dB
Sound pressure level (quiet mode)
27 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Weight
33.5 lbs (15.2 kg)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
16.3 x 14.7 x 13.5" (415 x 373 x 342 mm)
Network ready
Yes
Number of power supply units
1
Power supply type
AC/DC
Compatible operating systems
Windows 2000 Windows XP Windows 2003 Windows Vista Linux OS (Red Hat 8.0 - 9.0, Mandrake 9.2 - 10.1, SuSE 8.2 - 9.2, Fedora Core 1 - 4) Mac OS X 10.3 - 10.5
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Color faxing
Yes
Color scanning
Yes
Connectivity technology
Wired
Fax compatibility
ITU-T G3
Networking standards
IEEE 802.3, IEEE 802.3u
Resizing
Yes
Scanner integrated
Yes