location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus ASF141W9EU display privacy filters Frameless display privacy filter 14.1"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASF141W9EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASF141W9EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794004885
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus ASF141W9EU display privacy filters Frameless display privacy filter 14.1"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Privacy Screen for laptop or desktop screens 14.1"W (16:9)
  • - Works with touch screens and dual screens
  • - Blue light filter: Targus Privacy Screens reduce blue light for better protection and reading comfort
  • - Anti-glare
  • - Protect the information on your screen from unwanted viewing
  • - Targus privacy screens are more touch-sensitive than other screens on the market
  • - Reversible screen: shiny side ensures clarity for viewing inside, matt side reduces glare for viewing outside or in a bright room
  • - Three easy attachment options: under-bezel tabs, tab guides or re-usable adhesive strips
Guarantee: 2 years
Long product name Targus ASF141W9EU display privacy filters Frameless display privacy filter 14.1" :
The short editorial description of Targus ASF141W9EU display privacy filters Frameless display privacy filter 14.1"

Privacy Screen 14.1", 16:9
More>>>
Targus ASF141W9EU display privacy filters Frameless display privacy filter 14.1":
The official marketing text of Targus ASF141W9EU display privacy filters Frameless display privacy filter 14.1" as supplied by the manufacturer

Protect the “data” on your visible screen in the office or on the move.

There are some things in life that are great to share. Important personal or company documents are not amongst them. You would not pass your personal photo album or business documents to the person sitting next to you in an airport or on a plane.

The digital age has replaced traditional paper documents and photographs with electronic files and digital pictures. So protect whatever information is on your screen from wandering eyes with a Targus Privacy Screen. The Privacy Screen is a micro slim film that covers the notebook/ LCD screen and only allows normal viewing from directly in front of it, whilst also reducing glare from the screen and protecting it from damage.

-Protect the information on your screen display from unwanted viewing.
-Anti glare – Non reflective screen helps reduce eyestrain.
-Easy to attach (and can be detached as needed).
-Protects the screen display from scratching and damage.

Short summary description Targus ASF141W9EU display privacy filters Frameless display privacy filter 14.1":
This short summary of the Targus ASF141W9EU display privacy filters Frameless display privacy filter 14.1" data-sheet is auto-generated and uses the product title and the first six key specs.

Targus ASF141W9EU, 14.1", 16:9, Frameless display privacy filter, Matt, Anti-glare, 1.41 oz (40 g)

Long summary description Targus ASF141W9EU display privacy filters Frameless display privacy filter 14.1":
This is an auto-generated long summary of Targus ASF141W9EU display privacy filters Frameless display privacy filter 14.1" based on the first three specs of the first five spec groups.

Targus ASF141W9EU. Maximum screen size: 14.1". Aspect ratio: 16:9. Type: Frameless display privacy filter. Surface finish: Matt, Protection features: Scratch-resistant. Weight: 1.41 oz (40 g)

Design
Type *
Frameless display privacy filter
Product color
Black, Transparent
Features
Display filter features *
Anti-glare
Display types supported *
LCD
Aspect ratio
16:9
Widescreen
Yes
Scratch-resistant
Yes
Protection features
Scratch-resistant
Surface finish
Matt
Screen format
Widescreen
Country of origin
South Korea
Easy to apply
Yes
Ergonomics
Maximum screen size *
14.1"
Weight & dimensions
Width
0.0394" (1 mm)
Height
6.89" (175 mm)
Weight & dimensions
Depth
12.2" (310 mm)
Weight
1.41 oz (40 g)
Packaging data
Package width
0.0787" (2 mm)
Package depth
14.6" (372 mm)
Package height
10.4" (265 mm)
Package weight
6.35 oz (180 g)
Logistics data
Harmonized System (HS) code
85299097
Quantity per pallet
2160 pc(s)
Master (outer) case width
2.36" (60 mm)
Master (outer) case length
15.4" (390 mm)
Master (outer) case height
11.2" (285 mm)
Master (outer) case weight
4.61 lbs (2.09 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Anti-reflective
Yes
Screen size compatibility
14.1
Brand Image Article code product Stock Price from
Targus ASF24W9EU display privacy filters Frameless display privacy filter 24" Targus ASF24W9EU display privacy filters Frameless display privacy filter 24"
(show image)
ASF24W9EU ASF24W9EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus ASF23W9EU display privacy filters Frameless display privacy filter 23" Targus ASF23W9EU display privacy filters Frameless display privacy filter 23"
(show image)
ASF23W9EU ASF23W9EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus ASF156W9EU display privacy filters Targus ASF156W9EU display privacy filters
(show image)
ASF156W9EU ASF156W9EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus ASF121WUSZ display privacy filters Frameless display privacy filter 12.1" Targus ASF121WUSZ display privacy filters Frameless display privacy filter 12.1"
(show image)
ASF121WUSZ ASF121WUSZ 0.00
(excl. VAT)
0 (incl. VAT)
Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter
(show image)
ASF141WUSZ Privacy Screen 14.1" Widescreen 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Nederland 1 distributor(s)