location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Unold 8035 egg cooker 7 egg(s) 350 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unold Check ‘Unold’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8035
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8035
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011689803505
Category:
Kitchen appliances used to cook eggs e.g. a device to poach eggs in the microwave.
Egg Cookers Check ‘Unold’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unold: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Unold 8035 egg cooker 7 egg(s) 350 W Black, Stainless steel:
This short summary of the Unold 8035 egg cooker 7 egg(s) 350 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Unold 8035, 350 W, 230 V, 50 Hz, 8.27" (210 mm), 6.5" (165 mm), 7.76" (197 mm)

Long summary description Unold 8035 egg cooker 7 egg(s) 350 W Black, Stainless steel:
This is an auto-generated long summary of Unold 8035 egg cooker 7 egg(s) 350 W Black, Stainless steel based on the first three specs of the first five spec groups.

Unold 8035. Power: 350 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 8.27" (210 mm), Depth: 6.5" (165 mm), Height: 7.76" (197 mm)

Technical details
Eggs capacity *
7 egg(s)
Poaching function *
No
Egg consistency
Hard, Medium, Soft, Very soft
Ready alarm
Yes
Number of egg holders
1
Detachable lid
Yes
Product color
Black, Stainless steel
Auto power off
Yes
Power
Power *
350 W
Power
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
8.27" (210 mm)
Depth
6.5" (165 mm)
Height
7.76" (197 mm)
Weight
31.7 oz (900 g)
Packaging content
Measuring cup
Yes
Egg pricker
Yes