location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Unold Toaster Chrome Style 2 slice(s) 800 W Black, Chrome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unold Check ‘Unold’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toaster Chrome Style
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38505
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011689385056
Category:
Electrical device for making toast.
Toasters Check ‘Unold’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unold: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 12:17:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Unold Toaster Chrome Style 2 slice(s) 800 W Black, Chrome
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of slices: 2 Black, Chrome
  • - Reheat function Defrost function
  • - Removable crumb tray
  • - 800 W
More>>>
Short summary description Unold Toaster Chrome Style 2 slice(s) 800 W Black, Chrome:
This short summary of the Unold Toaster Chrome Style 2 slice(s) 800 W Black, Chrome data-sheet is auto-generated and uses the product title and the first six key specs.

Unold Toaster Chrome Style, 2 slice(s), Black, Chrome, 800 W, AC 230, 50 Hz

Long summary description Unold Toaster Chrome Style 2 slice(s) 800 W Black, Chrome:
This is an auto-generated long summary of Unold Toaster Chrome Style 2 slice(s) 800 W Black, Chrome based on the first three specs of the first five spec groups.

Unold Toaster Chrome Style. Number of slices: 2 slice(s), Product color: Black, Chrome. Power: 800 W, AC input voltage: AC 230, AC input frequency: 50 Hz

Features
Number of slices *
2 slice(s)
Product color *
Black, Chrome
Cord storage
Yes
Indication light
Yes
Reheat function *
Yes
Defrost function *
Yes
Stop/cancel button
Yes
Features
Self-centering bread mechanism
Yes
Removable crumb tray *
Yes
Auto power off
Yes
Power
Power *
800 W
AC input voltage
AC 230
AC input frequency
50 Hz