Epson logo

Epson Stylus SX620FW photo printer Inkjet 5760 x 1440 DPI

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198358
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1 year
Long product name Epson Stylus SX620FW photo printer Inkjet 5760 x 1440 DPI:

Stylus SX620FW, 38ppm, 2400dpi, A4, USB, Wifi

Epson Stylus SX620FW photo printer Inkjet 5760 x 1440 DPI:

Enjoy the multiple benefits of our modern, wireless 4-in-1 printer. The whole household can print, scan, copy and fax from anywhere in the home, minus the unsightly wires and cables. Our fast, feature-rich device also includes an automatic document feeder, front-loading paper tray, plus a 6.3cm LCD viewer so you can select and print photos direct from memory cards, PictBridge or a USB key.

Go wireless

Lose the wires and produce first-class documents and lab-quality photos from wherever your laptop is in the house.

Quick and powerful

Print at a faster speed and from a longer range thanks to the integration of the latest 802.11n wireless technology 4.

Automatic document feeder

There's no need to load each page manually, as the ADF function will scan, copy and fax multiple pages automatically.

Economical ink

There is a choice of cartridges to meet your printing needs, including XL inks for high volume, low-cost printing. It's an affordable solution too, as by using individual ink cartridges, you only replace the colour used.

First-class printing

Print lab-quality photos and superb documents every time by using Epson DURABrite Ultra Ink, the fast drying ink that resists water, smudging, fading and highlighter pens.

Effortless photo printing every time

Producing great photos has never been so simple. Easy Photo Print includes removal of red eye and with PhotoEnhance you can adjust colour and contrast, giving you the best photo results possible.

This product meets the strict ENERGY STAR guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus SX620FW photo printer Inkjet 5760 x 1440 DPI:

Epson Stylus SX620FW, Inkjet, 5760 x 1440 DPI

Long summary description Epson Stylus SX620FW photo printer Inkjet 5760 x 1440 DPI:

Epson Stylus SX620FW. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.