location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WM311 mouse RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM311
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
570-11039
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 12:01:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL WM311 mouse RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 1000 DPI Black
  • - RF Wireless
  • - Buttons quantity: 3
Long product name DELL WM311 mouse RF Wireless Optical 1000 DPI :
The short editorial description of DELL WM311 mouse RF Wireless Optical 1000 DPI

WM311, Nano USB, 1000dpi, Black, 75g
More>>>
DELL WM311 mouse RF Wireless Optical 1000 DPI:
The official marketing text of DELL WM311 mouse RF Wireless Optical 1000 DPI as supplied by the manufacturer

The Dell™ WM311 Wireless Mouse is both sleek and slim in design, and combined with the benefits of a Nano receiver it delivers a great mobility experience for active laptop and netbook users. With four great colours to choose from, there’s one to match the style of every user. No one should miss out on this great mouse.

Key Product Features:
- Design - Sleek and slim in appearance with superb comfort and ease of use;
- Nano USB Receiver – Ideal for hassle free wireless usage. Install it once and leave it – No need to unplug it even when on the move;
- Plug and Play 3- button Mouse;
- 1000-dpi high-definition optical sensor technology;
- Advanced 2.4GHz wireless technology;
- Cover Lid – Magnetic, and interchangeable with others in the range.

Short summary description DELL WM311 mouse RF Wireless Optical 1000 DPI:
This short summary of the DELL WM311 mouse RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WM311, Optical, RF Wireless, 1000 DPI, Black

Long summary description DELL WM311 mouse RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of DELL WM311 mouse RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

DELL WM311. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 3. Product color: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll
Yes
Buttons quantity *
3
Frequency band
2.4 GHz
Design
Product color *
Black
Ergonomics
Plug and Play
Yes
Weight & dimensions
Weight
2.65 oz (75 g)
Other features
Mouse dimensions (WxDxH)
2.45 x 3.98 x 1.24" (62.3 x 101 x 31.4 mm)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 13:18:16
Uk has collected 1 expert review for DELL WM311 mouse RF Wireless Optical 1000 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)