Microsoft logo

Microsoft Windows XP Professional Danish Patch MVL CD Service Pack 2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13943
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft Windows XP Professional Danish Patch MVL CD Service Pack 2:

Windows XP Professional Danish Patch MVL CD Service Pack 2

Short summary description Microsoft Windows XP Professional Danish Patch MVL CD Service Pack 2:

Microsoft Windows XP Professional Danish Patch MVL CD Service Pack 2, Disk Kit, Danish, 0.2 GB, 0.125 GB, Internet Explorer 6, CD

Long summary description Microsoft Windows XP Professional Danish Patch MVL CD Service Pack 2:

Microsoft Windows XP Professional Danish Patch MVL CD Service Pack 2. Software type: Disk Kit, Language version: Danish. Minimum storage drive space: 0.2 GB, Minimum RAM: 0.125 GB. Default browser: Internet Explorer 6, Media type: CD. Platform: PC, Minimum processor: Intel Pentium/Celeron 300MHz

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.