location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch BSG71668 vacuum 4.50 L Cylinder vacuum Dry

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BSG71668
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BSG71668
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002604183
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bosch BSG71668 vacuum 4.50 L Cylinder vacuum Dry
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 4.50 L Black, Gray
  • - Dry
  • - HEPA Filtering 73 dB
  • - Operating radius: 393.7" (10 m)
More>>>
Short summary description Bosch BSG71668 vacuum 4.50 L Cylinder vacuum Dry:
This short summary of the Bosch BSG71668 vacuum 4.50 L Cylinder vacuum Dry data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch BSG71668, Cylinder vacuum, Dry, 4.50 L, HEPA, Filtering, 73 dB

Long summary description Bosch BSG71668 vacuum 4.50 L Cylinder vacuum Dry:
This is an auto-generated long summary of Bosch BSG71668 vacuum 4.50 L Cylinder vacuum Dry based on the first three specs of the first five spec groups.

Bosch BSG71668. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 4.50 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 73 dB. Product color: Black, Gray

Power
Input power (IEC)
1600 W
Power requirements
50Hz, 10A
AC input voltage
220-240 V
Design
Dust capacity *
4.50 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product color *
Black, Gray
Cordless
No
Performance
Vacuum air filtering *
HEPA
Performance
Dirt separating method *
Filtering
Noise level *
73 dB
Operating radius
393.7" (10 m)
Ergonomics
Cord length
275.6" (7 m)
On/off switch
Yes
Weight & dimensions
Weight
12.6 lbs (5.7 kg)
Other features
Dimensions (WxDxH)
10.2 x 12.4 x 18.5" (260 x 315 x 470 mm)
Package dimensions (WxDxH)
12.4 x 14.6 x 22.9" (314 x 371 x 581 mm)
Material
Metal