location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-2270DW laser printer 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-2270DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2270DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766693424
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-2270DW laser printer 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 27 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB 200 MHz
Guarantee: 1 year
Long product name Brother HL-2270DW laser printer 2400 x 600 DPI A4 Wi-Fi :
The short editorial description of Brother HL-2270DW laser printer 2400 x 600 DPI A4 Wi-Fi

27ppm, 200MHz, 32MB, 2400x600 dpi, USB 2.0, 802.11b/g, Fast Ethernet, 7kg, Black
More>>>
Brother HL-2270DW laser printer 2400 x 600 DPI A4 Wi-Fi:
The official marketing text of Brother HL-2270DW laser printer 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

Laser Printer with Wireless Networking and Duplex for Small Offices or Home Offices
The HL-2270DW is a monochrome laser printer that offers an automatic duplex capability for printing two-sided documents with ease, fast printing at up to 27 pages per minute, and built-in wired and wireless networking for sharing with others. It features a stylish, space-saving design that fits virtually anywhere and complements any environment. In addition, it offers convenient paper handling via an adjustable, 250-sheet capacity tray. Affordable to own and operate, the HL-2270DW uses a high-yield replacement toner cartridge to help reduce your operating costs.

- Flexible networking. Built-in wireless 802.11b/g and Ethernet network interfaces allow you to share this printer with multiple users on your network. Eliminate extra cables and conveniently place your printer with wireless networking;
- Easily print two-sided documents. Produce professional-looking two-sided documents, brochures and booklets using the automatic duplex printing feature. This feature can help reduce your paper use and save money;
- Fast laser printing. Helps improve your productivity with a print speed of up to 27ppm;
- Convenient paper handling. The HL-2270DW can meet all of your printing needs via an adjustable, 250-sheet capacity paper tray that easily handles letter or legal size paper and a manual feed slot for printing envelopes and letterhead;
- Stylish, compact design. The HL-2270DW’s small footprint will conserve valuable workspace;
- Easy to set up and use. Users with wireless access points that support Wi-Fi Protected Setup or AOSS can automatically configure their wireless settings by simply pressing a button on their router;
- High-quality output. With a print resolution up to 2400 x 600 dpi, the HL-2270DW produces professional-looking output with crisp text and excellent graphics;
- Toner Save mode. Use less toner and save money by using Toner Save mode for your less critical business documents.

Short summary description Brother HL-2270DW laser printer 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-2270DW laser printer 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-2270DW, Laser, 2400 x 600 DPI, A4, 27 ppm, Duplex printing, Network ready

Long summary description Brother HL-2270DW laser printer 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-2270DW laser printer 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-2270DW. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Network ready, Wi-Fi

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Warm-up time
7 s
Time to first page (black, normal)
8.5 s
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Number of print cartridges *
1
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 406 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
4.57 - 16" (116 - 406.4 mm)
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Wi-Fi standards
802.11b, 802.11g
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA-TKIP, WPA2-PSK
Performance
Internal memory *
32 MB
Processor frequency
200 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
31 dB
Power
Power consumption (printing) *
495 W
Power consumption (standby)
65 W
Power consumption (PowerSave)
0.9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
15.4 lbs (7 kg)
Dimensions (WxDxH)
14.5 x 14.2 x 7.2" (368 x 360 x 183 mm)
Packaging data
Package weight
18.3 lbs (8.3 kg)
Packaging content
Drivers included
Yes
Other features
Package dimensions (WxDxH)
18.7 x 17.9 x 13" (475 x 454 x 331 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-28 01:27:25
Uk has collected 24 expert reviews for Brother HL-2270DW laser printer 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-28 01:26:46
The Brother HL-2270DW is a monochrome laser printer that costs £186 (and you can find it cheaper online) - a very low price, especially considering that it includes Wi-Fi. The small or home office that might consider this printer, however, should note...
Bottom line Automatic duplexing and wireless make the HL-2270DW a more-than-basic laser printer, but its toner costs are high...
70%
zdnet.co.uk
Updated:
2011-08-28 01:26:53
The Wi-Fi equipped Brother HL-2270DW provides small businesses with an efficient output device for high-volume black-and-white prints...
Good Reliable, Easytouse, WiFi connectivity as standard...
Bad Poor graphic output quality...
70%
expertreviews.co.uk
Updated:
2011-08-28 01:26:57
Brother claims that the HL-2270DW is the world's most compact duplex (two-sided) laser printer, and we certainly can't name a smaller one. As the top model in Brother's new small laser range, which replaces the similarly diminutive HL-2100 series, it c...
Bottom line We can't fully recommend it based on the consumable prices we've seen. However, if they drop significantly, we could well be upgrading it to an award...
80%
shopexplorer.com
Updated:
2011-08-28 01:27:13
At first glance, the Brother HL-2270DW printer looks like an ideal solution for a small business or home office. Available for a very reasonable £168, the HL-2270DW is a simple, small mono laser printer that Brother says will offer you wireless capabil...
0%
alphr.com
Updated:
2011-08-28 01:27:14
Brother’s new mono laser range aims to cover all the bases. It starts with the HL-2240’s 250-sheet tray and 24ppm claimed speed, then adds a duplexer for the HL-2240D, networking and a speed boost for the HL-2250DN, and wireless to all that for this, t...
Bottom line All the features a home office needs, with the added bonus of impressive speed and quality as well...
83%
v3.co.uk
Updated:
2011-08-28 01:27:20
Devices like the Xerox Workcentre 3550 make medium and high-volume output a breeze for large departments, but smaller businesses looking for a printer for single-user or small workgroup environments are likely to find it prohibitively expensive.A far c...
Good Impressive quality; fast speeds; compact; auto-duplex feature; wired and wireless networking built-in...
Bad Network setup can be awkward; rather basic design, Rating:...
Bottom line Brother’s HL-2270DW is a no-nonsense, compact printer suited to low-volume jobs and offers impressive speeds and quality. It also benefits from reasonable running costs, while built-in wired and wireless networking makes it suited to small workgroups...
80%
goodgearguide.com.au
Updated:
2011-11-04 06:30:54
The Brother HL-2270DW is a simple mono laser printer. Apart from wireless networking it doesn't have any fancy features — it does a good job of printing monochrome pages quickly, with a fast time for the first page to be printed and quick overall prin...
Good Fast print speeds, Good first page out time...
Bad Other budget lasers have larger toner cartridges, Manual feed is only a single sheet...
Bottom line Brother's HL-2270DW mono laser printer gets pages out quickly, making it a good choice for document-heavy offices that don't need colour. It's also got wireless so it's a smart choice for a large or notebook-heavy office...
80%
trustedreviews.com
Updated:
2014-07-30 01:09:20
What is the Brother HL-2270DW? The market for small, desktop, mono laser printers is crowded, with the main differentiators being speed, duplex print and wireless connection. Brother's HL-2270DW has the last two of these and a claimed top speed of 26ppm...
Good Small footprint, low profile, 1,200 page starter toner, Cabled network support...
Bad Messy WPS setup, No NFC support, No expansion potential...
Bottom line Brother HL-2270DW - Print Speeds Brother claims a top speed of 26ppm for the HL-2270DW but, we measure complete job time, not just page-to-page throughput and under this measure, our 5-page text test gave 12.5ppm. This is still a fair turn of speed, and i...
80%
pcworld.com_techhive.com
Updated:
2011-08-28 01:26:47
The Brother HL-2270DW monochrome laser printer costs $150 (as of August 19, 2011)--a very low price, especially considering that it includes Wi-Fi. The small or home office that might consider this model, however, should note that its toner costs are o...
Good Automatic duplexing, Wireless connectivity, Low purchase price...
Bad Expensive toner...
Bottom line Automatic duplexing and wireless make the HL-2270DW a more-than-basic laser printer, but its toner costs are high...
70%
pcmag.com
Updated:
2011-08-28 01:26:49
Brother has a history of packing lots of capability into its low-cost printers, which leaves the Brother HL-2270DW ($150 street) with high expectations to live up to. And live up to them, it does. A close cousin to the Brother HL-2240 ($120 street, 4 s...
Good Small. Fast. High-quality output, particularly for text. Duplexer. Wired and WiFi network support.
Bad Paper handling suitable for only light-duty use, with no additional options available.
Bottom line Small, fast, and offering both Ethernet and WiFi support, the Brother HL-2270DW mono laser is a particularly good choice for a micro office with light-duty printing needs. Buy it now...
80%
printercomparison.com
Updated:
2011-08-28 01:27:00
Brother unveiled a new line of six single function laser printers targeted at the SOHO (small office, home office) market this fall which included the HL-2200 series.Today, we have a full review of the HL-2270dw, the flagship of the HL-2200 lineup. At...
Bottom line What's a mark of a well designed and high functioning printer in this editor's humble opinion? Not being able to think of one con off the top of my head after testing. And even after I thought about potential cons for a while, I realized the only issue...
90%
computershopper.com
Updated:
2011-08-28 01:27:16
In the past year, we’ve seen prices of printers drop dramatically, with a few all-in-one inkjets falling as low as $50. In the past few months, however, it seems to be laser printers whose prices have been plummeting. We’ve reviewed a rash...
Good Fast, High-quality output, Low cost of consumables for price range...
Bad Bare-bones, unintuitive controls, Complicated Wi-Fi setup, A few parts are flimsy...
Bottom line This budget-minded, basic mono laser is the perfect combination of price, performance, and feature set for small and home offices with moderate document-printing needs...
81%
consumersearch.com
Updated:
2014-07-03 01:25:55
Fast, crisp, smooth-printing text. Breakneck speed for the price (27 text pages per minute) and impeccably clear text make the Brother HL-2270DW the small laser printer to beat. Graphics look mediocre (as usual for a laser printer), but they're perfectly...
Good Very crisp, clear text, Furiously fast, for its price, Ethernet, WiFi and wireless phone/tablet printing, Cheap to run, Rocksolid reliability...
Bad Soso graphics (like most laser printers)...
Bottom line The Brother HL-2270DW has withstood the test of time to become one of the best personal laser printers you can buy. Experts (and thousands of owners) give it a nearly unqualified thumbs-up. It's really nothing fancy -- just a black-and-white laser printer...
0%
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)