location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Husky T0966 ink cartridge 1 pc(s) Original Light magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Husky
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Vivid Light Magenta T096640
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T09664030
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Husky T0966 ink cartridge 1 pc(s) Original Light magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Excellent colour stability
  • - Exceptional lightfastness
  • - Improved colour gradations
  • - Improved gradient characteristics
  • - Excellent black and white image quality with three levels of black
Long product name Epson Husky T0966 ink cartridge 1 pc(s) Original Light magenta :
The short editorial description of Epson Husky T0966 ink cartridge 1 pc(s) Original Light magenta

Light Magenta, 11.4 ml, UltraChrome K3, AM
More>>>
Short summary description Epson Husky T0966 ink cartridge 1 pc(s) Original Light magenta:
This short summary of the Epson Husky T0966 ink cartridge 1 pc(s) Original Light magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Husky T0966, Light magenta, Pigment-based ink, 11.4 ml, 1 pc(s)

Long summary description Epson Husky T0966 ink cartridge 1 pc(s) Original Light magenta:
This is an auto-generated long summary of Epson Husky T0966 ink cartridge 1 pc(s) Original Light magenta based on the first three specs of the first five spec groups.

Epson Husky T0966. Colour ink type: Pigment-based ink, Color ink volume: 11.4 ml, Printing colors: Light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus Photo R2880 + X-Rite i1 Display Epson Stylus Photo R2880
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
11.4 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Light magenta
Brand compatibility *
Epson
Features
Country of origin
Japan
Packaging data
Package width
4.41" (112 mm)
Package depth
5.59" (142 mm)
Package height
1.18" (30 mm)
Package weight
1.94 oz (55 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
66.5" (169 cm)
Quantity per pallet
2400 pc(s)
Quantity per pallet (UK)
2800 pc(s)
Minimum order quantity
8 pc(s)