Garmin logo

Garmin GPSMAP 62 navigator Handheld 2.6" LCD 9.17 oz (260.1 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24174
Info modified on:
10 Aug 2018, 02:56:46
Long product name Garmin GPSMAP 62 navigator Handheld 2.6" LCD 9.17 oz (260.1 g):

GPSMAP 62 - 2.6" TFT, 160 x 240, IPX7, USB/NMEA 0183, 1.7 GB

Short summary description Garmin GPSMAP 62 navigator Handheld 2.6" LCD 9.17 oz (260.1 g):

Garmin GPSMAP 62, 2.6", 160 x 240 pixels, LCD, 1.6 x 2.2", 65536 colors, Handheld

Long summary description Garmin GPSMAP 62 navigator Handheld 2.6" LCD 9.17 oz (260.1 g):

Garmin GPSMAP 62. Display diagonal: 2.6", Display resolution: 160 x 240 pixels, Display: LCD. Form factor: Handheld. Battery technology: Nickel-Metal Hydride (NiMH), Battery type: AA, Battery life (max): 20 h. Weight: 9.17 oz (260.1 g), Width: 2.4" (61 mm), Depth: 1.42" (36 mm). Internal memory: 1724 MB, Interface: USB, NMEA 0183

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.