location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle P20U Intel® Celeron® 3865U 11.6" 1366 x 768 pixels Touchscreen PC barebone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P20U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAB-P20U011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993001470 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BIOS User Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle P20U Intel® Celeron® 3865U 11.6" 1366 x 768 pixels Touchscreen PC barebone Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 11.6" Multi Touchscreen
  • - Fanless
  • - Approved for 24/7 non-stop operation
  • - IP54 protected
  • - 2 COM (RS232) ports
Long product name Shuttle P20U Intel® Celeron® 3865U 11.6" 1366 x 768 pixels Touchscreen PC barebone Black :
The short editorial description of Shuttle P20U Intel® Celeron® 3865U 11.6" 1366 x 768 pixels Touchscreen PC barebone Black

Intel Celeron 3865U (2M Cache, 1.80 GHz), 11.6" LCD 1366 x 768 Touch, 2 x SO-DIMM DDR4-2133 MHz max.32GB, 1 x 2.5" SATA HDD/SSD, Gigabit LAN, WLAN, 65W
More>>>
Shuttle P20U Intel® Celeron® 3865U 11.6" 1366 x 768 pixels Touchscreen PC barebone Black:
The official marketing text of Shuttle P20U Intel® Celeron® 3865U 11.6" 1366 x 768 pixels Touchscreen PC barebone Black as supplied by the manufacturer

Compact All-in-One PC for POS and control applications
The Shuttle XPC all-in-one P20U with an 11.6" multi-touch display is positioned as a space-saving POS system or control device for media playback or automation. The adjustable stand allows for flexible viewing and operation angles, while it can also be VESA-mounted to appropriate stands or walls. The front panel is protected from splashing of water and dust according to the IP54 rating. A detachable cable collector box on the bottom helps avoid clutter. Thanks to its passive cooling, the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation.

Fanless and whisper-quiet
The fanless technology used in this PC means it is incredibly quiet. Doing away with these mechanical components also reduces the number of wearing parts, making the machine more durable and stable.

Low energy consumption
Thrift is a virtue. In terms of power consumption this Mini-PC sets an example. It is not just good for the environment but for your pocket, too.

Multiformat card reader
At last – no more searching for missing digital camera leads. Simply insert the memory card and you can access all stored photos and videos immediately.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

Suitable for Linux operating systems
This model was successfully tested with openSUSE Linux by Novell. All machine functions worked without problem immediately after installation.

Connections without all those annoying cables
Data is transferred by WLAN completely without cables. Accessing the Internet and local network resources (e.g. printers) is now child's play when within range of an access point/hotspot.

Keeping in touch
The revolutionary touchscreen allows this Mini-PC to be controlled without the use of mouse or keyboard. Touching the screen with a finger or stylus takes the place of the mouse. And with a virtual keyboard, entries can be made directly on the screen.

Securely attached
The practical VESA mounting surface on the back of the device enables it to be attached to monitor arms or wall mounts. The VESA format is standardised, making it suitable for most mounts.

Integrated Webcam
The inbuilt Webcam enables problem-free video telephony and video conferencing in high-quality megapixel format.

Fan-less external power supply
A highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.

Communication in the fast lane
The integrated gigabit LAN chipset opens up completely new possibilities for communication with no restriction on the speed of data transfer. Say goodbye to information bottlenecks, whether in the company network or for home Internet access.

Always-on Jumper
This machine is provided with a hardware solution to keep it permanently switched on (e.g. after a power outage). If you remove the jumper documented in the manual, the PC then starts as soon as the power supply is restored.

The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.

Just 2.5" HDDs
An extremely compact PC housing offers less space for drives, that's why this Mini-PC uses slimline 2.5-inch hard disks. The advantage of this is that there's less noise, less heat generated and reduced power consumption. However small hard disks in a small housing does not have to mean less memory. Modern 2.5" HDDs are every bit as good as their 3.5" brothers.

You can rely on SSD
This is where an energy-saving "Solid State Drive" should be used. This drive technology guarantees extremely short access times, the highest data transmission rates and considerably lower energy consumption compared to conventional hard disks. SSDs have no mechanical components at all, are therefore subject to less wear and tear and consequently benefit from a longer service life.

HDMI interface
Goodbye cable spaghetti! Modern flat-screen TVs and large-format TFT screens can be connected to this Mini-PC with just a single thin cable. Often the audio output is also transferred in brilliant quality via the HDMI cable.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

The interface for the fastest of memory media
Internal drives to be used inside this Mini-PC can transfer data at a speed of up to 6 Gbit/s. Hard drives thus run significantly faster and brand-new media technologies such as SSDs can use their full potential. Be sure to look for SATA 6 Gbit/s.

Utilising mobile technology
An array of components from mobile devices are put to use in this Mini-PC. You can tell straight away by how quiet it is. The energy-saving technologies of the components used generate minimal heat, therefore additional fans are not required. The energy you save will soon be reflected in your electricity bills in the medium to long term.

Short summary description Shuttle P20U Intel® Celeron® 3865U 11.6" 1366 x 768 pixels Touchscreen PC barebone Black:
This short summary of the Shuttle P20U Intel® Celeron® 3865U 11.6" 1366 x 768 pixels Touchscreen PC barebone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle P20U, 11.6", Touchscreen, Intel® Celeron®, 1.8 GHz, Black

Long summary description Shuttle P20U Intel® Celeron® 3865U 11.6" 1366 x 768 pixels Touchscreen PC barebone Black:
This is an auto-generated long summary of Shuttle P20U Intel® Celeron® 3865U 11.6" 1366 x 768 pixels Touchscreen PC barebone Black based on the first three specs of the first five spec groups.

Shuttle P20U. Product type: PC barebone. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 1.8 GHz. On-board graphics card model: Intel® HD Graphics 610. Product color: Black

Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
3865U
Processor cores
2
Processor threads
2
Processor frequency *
1.8 GHz
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
PCI Express slots version
2.0
Processor lithography
14 nm
Bus type
OPI
Processor codename
Kaby Lake
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Conflict-Free processor
Yes
Memory
Maximum internal memory *
32 GB
Memory slots type
SO-DIMM
Supported memory clock speeds
2133 MHz
Storage
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 610
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Serial ports quantity
2
Design
Product color *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Country of origin
China
Performance
Product type *
PC barebone
Market positioning
Business
Software
Operating system installed *
No
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Processor special features
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Power
AC adapter output voltage
19 V
Weight & dimensions
Package weight
7.47 lbs (3.39 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Certification
CE, FCC, FAC, BSMI, RCM, VCCI & TELEC, RED, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Power cord included
Yes
Logistics data
Harmonized System (HS) code
84713000
Other features
Graphics card family
Intel
AC adapter output current
3.42 A
Storage drive interface
Serial ATA III
Chassis type
All-in-One
Compatible operating systems
Windows 10 (64-bit) Linux
Power supply
65 W
Power supply type
External AC adapter
Safety
CB, EAC & FSS, BSMI, ETL
Country Distributor
Deutschland 1 distributor(s)
United States 1 distributor(s)