Lian Li PC-B70B computer case Full Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9431
Info modified on:
21 Oct 2022, 10:14:32
Long product name Lian Li PC-B70B computer case Full Tower Black:

PC-B70B - E-ATX / Micro ATX / ATX, Full Tower, 2x 120mm & 2x 140mm, 1x 3.5" & 5x 5.25" (external), 10x 3.5" (internal), 7x expansion slots, 4x USB 2.0, HD+AC97 Audio, 1x eSATA, 1x IEEE1394, black

Short summary description Lian Li PC-B70B computer case Full Tower Black:

Lian Li PC-B70B, Full Tower, PC, Black, ATX, micro ATX, Aluminum, 8.66" (220 mm)

Long summary description Lian Li PC-B70B computer case Full Tower Black:

Lian Li PC-B70B. Form factor: Full Tower, Type: PC, Product color: Black. Width: 8.66" (220 mm), Depth: 23.2" (590 mm), Height: 23.4" (595 mm). Ventilation fan(s): 2x 120mm, 2x 140mm, Internal drive bays: 10x 3.5", External drive bays: 1x 3.5", 5x 5.25"

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.