location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMCS60100XX signage display mount 100" Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMCS60100XX Heavy-Duty Rolling TV Stand, Height Adjustable, 60" - 100" Screens
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMCS60100XX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224620 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 12:48:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMCS60100XX signage display mount 100" Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Holds most flat or curved 60-100 in. displays up to 220 lb. (99.8 kg)
  • - Accommodates interactive whiteboards, including Promethean models
  • - Height adjustable from 47 to 65 in. for best viewing
  • - Locking swivel casters easily roll over carpet
  • - Shelves hold a webcam and a Blu-ray player or laptop
Guarantee: 5-year limited
Long product name Tripp Lite DMCS60100XX signage display mount 100" Black, Silver :
The short editorial description of Tripp Lite DMCS60100XX signage display mount 100" Black, Silver

Heavy-Duty Rolling TV Stand, Height Adjustable, 60" - 100" Screens
More>>>
Tripp Lite DMCS60100XX signage display mount 100" Black, Silver:
The official marketing text of Tripp Lite DMCS60100XX signage display mount 100" Black, Silver as supplied by the manufacturer

Bring the Presentation to Your Audience
The DMCS60100XX combines the strength of a height-adjustable TV floor stand with the convenience of a portable cart. Mount a flat or curved panel television, monitor or interactive whiteboard on this movable TV stand and bring it to your audience in a classroom, lecture hall, office, conference room or other location where audio/video resources are shared. The DMCS60100XX accommodates most flat-panel displays from 60 to 100 inches, including Promethean whiteboards. Its heavy-duty aluminum frame supports up to 220 pounds (99.8 kilograms)

Effectively Share Audio/Video Resources
An alternative to purchasing multiple displays, the DMCS60100XX allows a large screen and its peripherals to be easily shared within a facility and stored in a secure area. The heavy-duty TV stand has four sturdy wheels that move smoothly through doorways and over thresholds. The wheels lock to keep the stand in position while at rest. Each column has a handle to help you guide the cart's movement.

Easily Adjust the Height and Viewing Angle of Your 60" to 100" Display
The columns telescope in two-inch increments, so you can adjust the height of the display mounting bracket from 47 to 65 inches above the floor. The display angle can be adjusted from +5° to -10° for optimal viewing.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing mounting standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 200 x 200, 200 x 300, 200 x 400, 200 x 500, 300 x 200, 300 x 300, 300 x 400, 300 x 500, 300 x 600, 400 x 200, 400 x 300, 400 x 400, 400 x 500, 400 x 600, 500 x 200, 500 x 300, 500 x 400, 500 x 500, 500 x 600, 600 x 300, 600 x 400, 600 x 500, 600 x 600, 700 x 300, 700 x 400, 700 x 500, 700 x 600, 800 x 300, 800 x 400, 800 x 500, 800 x 600, 900 x 400, 900 x 500, 1000 x 400, 1000 x 500 and 1000 x 600.

Conveniently Place Peripherals and Manage Cables
The upper shelf holds a webcam or small projector. The lower shelf holds a laptop or an audio/video component, such as a Blu-ray player. Add a clamp-on surge protector to the lower shelf to provide power protection for devices. The height of both shelves is adjustable. Cable management openings in the columns allow you to route power and connection cords, reducing clutter for a clean, professional look.

Short summary description Tripp Lite DMCS60100XX signage display mount 100" Black, Silver:
This short summary of the Tripp Lite DMCS60100XX signage display mount 100" Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMCS60100XX, 220.5 lbs (100 kg), 100", 60", 7.87 x 7.87" (200 x 200 mm), 39.4 x 23.6" (1000 x 600 mm), -10 - 5°

Long summary description Tripp Lite DMCS60100XX signage display mount 100" Black, Silver:
This is an auto-generated long summary of Tripp Lite DMCS60100XX signage display mount 100" Black, Silver based on the first three specs of the first five spec groups.

Tripp Lite DMCS60100XX. Maximum weight capacity: 220.5 lbs (100 kg), Minimum screen size: 60", Maximum screen size: 100", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 39.4 x 23.6" (1000 x 600 mm). Tilt angle range: -10 - 5°. Product color: Black, Silver

Mounting
Minimum screen size
60"
Maximum weight capacity *
220.5 lbs (100 kg)
Maximum screen size *
100"
Mounting type *
Floor
Minimum VESA mount *
7.87 x 7.87" (200 x 200 mm)
Maximum VESA mount *
39.4 x 23.6" (1000 x 600 mm)
Panel mounting interface
200 x 200, 300 x 300, 400 x 200, 400 x 400, 600 x 400, 800 x 400, 800 x 600, 1000 x 600
Number of displays supported
1
Ergonomics
Tilt angle range
-10 - 5°
Design
Type
Portable flat panel floor stand
Product color *
Black, Silver
Housing material
Aluminum, Steel
Weight & dimensions
Width
44" (1118 mm)
Depth
27.6" (701 mm)
Height
46.2" (1174 mm)
Weight
61.1 lbs (27.7 kg)
Packaging data
Package width
25.8" (655.3 mm)
Package depth
47.5" (1206.5 mm)
Package height
9.8" (248.9 mm)
Package weight
100.1 lbs (45.4 kg)
Packaging content
Quantity
1
Other features
Country of origin
China
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332224627
Harmonized System (HS) code
85299097
Master (outer) case width
26.4" (670.6 mm)
Master (outer) case length
48.2" (1224.3 mm)
Master (outer) case height
10.2" (259.1 mm)
Master (outer) case weight
65.9 lbs (29.9 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)