Corsair logo

Corsair CMV4GX3M1A1333C9 memory module 4 GB 1 x 4 GB DDR3 1333 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218115
Info modified on:
12 Jan 2024, 12:03:18
Guarantee:
Limited Lifetime
Long product name Corsair CMV4GX3M1A1333C9 memory module 4 GB 1 x 4 GB DDR3 1333 MHz:

Corsair Memory 4GB 1333MHz DDR3 C9

Short summary description Corsair CMV4GX3M1A1333C9 memory module 4 GB 1 x 4 GB DDR3 1333 MHz:

Corsair CMV4GX3M1A1333C9, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Corsair CMV4GX3M1A1333C9 memory module 4 GB 1 x 4 GB DDR3 1333 MHz:

Corsair CMV4GX3M1A1333C9. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.