location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MDP2DVIMM6 video cable adapter 70.9" (1.8 m) Mini DisplayPort DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft (1.8m) Mini DisplayPort to DVI Cable - Mini DP to DVI Adapter Cable - 1080p Video - Passive mDP to DVI-D Single Link, mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor/Display
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2DVIMM6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840279 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com MDP2DVIMM6 video cable adapter 70.9" (1.8 m) Mini DisplayPort DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MINI DISPLAYPORT TO DVI CABLE: 6ft (1.8m) Mini DisplayPort 1.2 (HBR2) to DVI-D (digital only) single-link cable connects a DVI display / 1080p 60Hz or 4K 30Hz (monitor w/ HDMI clock rate); EDID pass-through ensures compatibility between source & display
  • - HOST COMPATIBILITY: Passive video converter supports mDP++ source including Thunderbolt 1 & 2 MacBooks, MacBook Air & Mac Mini, Microsoft Surface Pro 1-6, desktops (AMD FirePro/NVidia Quadro), laptops, mini itx computers, Intel NUC & docks
  • - INTEGRATED DISPLAY CABLE: Mini DisplayPort to DVI adapter cable has slim & flexible design with adapter chip built into VGA connector reducing clutter & providing a tidy install in the office, boardroom or home office
  • - INCREASE PRODUCTIVITY: Connect a DVI monitor or projector, or add a second display to your workstation using the mDP to VGA display adapter cable / Supports DVI screw locking cable to prevent accidental disconnection / mDP Male to DVI Male
  • - EASY TO USE: With no software or drivers required, the Mini DP to DVI converter cable/cord works with any OS including Windows, Ubuntu and macOS; Compatible with MiniDP devices like TB1/TB2 MacBooks with Mini DisplayPort
Guarantee: 3 Years
Long product name StarTech.com MDP2DVIMM6 video cable adapter 70.9" (1.8 m) Mini DisplayPort DVI-D Black :
The short editorial description of StarTech.com MDP2DVIMM6 video cable adapter 70.9" (1.8 m) Mini DisplayPort DVI-D Black

StarTech.com 6ft (1.8m) Mini DisplayPort to DVI Cable - Mini DP to DVI Adapter Cable - 1080p Video - Passive mDP to DVI-D Single Link, mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor/Display (MDP2DVIMM6)
More>>>
StarTech.com MDP2DVIMM6 video cable adapter 70.9" (1.8 m) Mini DisplayPort DVI-D Black:
The official marketing text of StarTech.com MDP2DVIMM6 video cable adapter 70.9" (1.8 m) Mini DisplayPort DVI-D Black as supplied by the manufacturer

Connect a DVI display to a Mini DisplayPort-equipped PC or MAC®

The MDP2DVIMM6 6-foot Mini DisplayPort to DVI Cable is a cost-effective Mini DisplayPort to DVI link that lets you connect a DVI monitor to a PC or Mac® with a Mini DisplayPort output - saving the expense of upgrading the monitor for compatibility. This Mini DisplayPort adapter is the perfect accessory for any of your MacBook® or Microsoft® Surface™ Pro devices with mDP. This all-in-one, easy to use Mini DisplayPort/DVI cable requires no additional converters or adapters, and no driver or software installation.

Compatible with Intel® Thunderbolt™, when connected directly to a supporting DisplayPort over Thunderbolt™ I/O port.

MDP2DVIMM6 is a passive adapter that requires a DP++ port (DisplayPort++), meaning that DVI and HDMI signals can also be passed through the port.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com MDP2DVIMM6 video cable adapter 70.9" (1.8 m) Mini DisplayPort DVI-D Black:
This short summary of the StarTech.com MDP2DVIMM6 video cable adapter 70.9" (1.8 m) Mini DisplayPort DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MDP2DVIMM6, 70.9" (1.8 m), Mini DisplayPort, DVI-D, Male, Male, Straight

Long summary description StarTech.com MDP2DVIMM6 video cable adapter 70.9" (1.8 m) Mini DisplayPort DVI-D Black:
This is an auto-generated long summary of StarTech.com MDP2DVIMM6 video cable adapter 70.9" (1.8 m) Mini DisplayPort DVI-D Black based on the first three specs of the first five spec groups.

StarTech.com MDP2DVIMM6. Cable length: 70.9" (1.8 m), Connector 1: Mini DisplayPort, Connector 2: DVI-D. Weight: 2.96 oz (84 g). Quantity per pack: 1 pc(s), Package width: 7.87" (200 mm), Package depth: 8.66" (220 mm). Master (outer) case width: 12.6" (320 mm), Master (outer) case length: 19.7" (500 mm), Master (outer) case height: 8.27" (210 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
70.9" (1.8 m)
Connector 1 *
Mini DisplayPort
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
DisplayPort version
1.2
Dual Link DVI
No
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Maximum refresh rate
60 Hz
HBR2 support
Yes
Product color
Black
Plug and Play
Yes
Converter type
Passive video converter
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Storage temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
2.96 oz (84 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
1.02" (26 mm)
Package weight
3.25 oz (92 g)
Technical details
Compliance certificates
RoHS, CE
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
12.6" (320 mm)
Master (outer) case length
19.7" (500 mm)
Master (outer) case height
8.27" (210 mm)
Quantity per master (outer) case
50 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)