location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW3500 data projector 1800 ANSI lumens LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW3500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H336140FE
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:43:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EH-TW3500 data projector 1800 ANSI lumens LCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - LCD 1800 ANSI lumens
  • - Lamp 4000 h
  • - Screen size compatibility: 30 - 300"
  • - Focus: Manual
More>>>
Short summary description Epson EH-TW3500 data projector 1800 ANSI lumens LCD:
This short summary of the Epson EH-TW3500 data projector 1800 ANSI lumens LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW3500, 1800 ANSI lumens, LCD, 30 - 300", Lamp, 4000 h, UHE

Long summary description Epson EH-TW3500 data projector 1800 ANSI lumens LCD:
This is an auto-generated long summary of Epson EH-TW3500 data projector 1800 ANSI lumens LCD based on the first three specs of the first five spec groups.

Epson EH-TW3500. Projector brightness: 1800 ANSI lumens, Projection technology: LCD, Screen size compatibility: 30 - 300". Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focus: Manual, Focal length range: 22.5 - 47.2 mm. Serial interface type: RS-232. Market positioning: Home cinema

Projector
Screen size compatibility *
30 - 300"
Projector brightness *
1800 ANSI lumens
Projection technology *
LCD
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp type
UHE
Lamp power
2000 W
Lens system
Focus *
Manual
Focal length range
22.5 - 47.2 mm
Video
Full HD *
Yes
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Design
Market positioning *
Home cinema
Weight & dimensions
Weight *
16.1 lbs (7.3 kg)
Other features
Dimensions (WxDxH)
17.7 x 15.4 x 5.71" (450 x 390 x 145 mm)
Lens system
2.0 - 3.17
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:03
Uk has collected 7 expert reviews for Epson EH-TW3500 data projector 1800 ANSI lumens LCD and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2016-11-15 00:57:03
The Epson EH-TW3500 is an HD home cinema projector with a full 1080p (1920 x 1080) resolution. It uses 3LCD technology to produce an image between 30 and 300 inches across, boasts a contrast ratio of 36000:1 and a brightness rating of 1800 lumens. You...
Good The Epson EH-TW3500 isn’t hugely expensive for a full HD home cinema projector, but don’t make the mistake of thinking it a lightweight model for penny-watching budget buyers. This projector serves up a truly impressive picture, reproducing colours with striking vividness, delivering the sort of deep, punchy blacks that home cinema enthusiasts crave and keeping the detail levels high with both HD...
Bad Like most decent projectors, the Epson EH-TW3500 requires a fair bit of setting tweakery to produce its best images. If you’re familiar with setting up TVs and other display gear, you can perform this calibration yourself, but if you don’t fancy delving into the settings you’re going to need to bring in a pro to do so, and that could add some extra cost to the projector’s price tag.
Bottom line Epson has produced a very capable 1080p projector that should please movie fans and hardcore gamers alike – and all for a very reasonably price. If you don’t mind a spot of calibration when first setting it up, this is a fine big screen choice for your...
80%
pcauthority.com.au
Updated:
2016-11-15 00:57:03
Now, this is one projector that gets off to a winning start. This Epson is easier than a particularly easy Sunday morning when it comes to getting it firing an image exactly where you want one. Adjusting the size and position of the picture is a two-co...
Bottom line An easy set-up and good specification is backed-up by a very watchable picture...
83%
expertreviews.co.uk
Updated:
2016-11-15 00:57:03
Epson's £1,300 EH-TW3500 is cheap compared to most other LCD projectors, apart from its sister EH-TW2900, which has a lower contrast ratio. Like most LCD projectors, it's quite large, so positioning it can be a challenge. Fortunately, the TW3500 has a...
Bottom line This is a great LCD projector at a very reasonable price, although its colour depth can't quite rival that of the best LCD and DLP models in the same price range...
80%
projectorreviews.com.au
Updated:
2016-11-15 00:57:03
Since the arrival of Blu Ray and the increase in range everyone is getting into the new Full HD projectors and Epson have really taken their new EH-TW3500 to the next level. They have taken the already successful EH-TW3000 and tweaked it to have more c...
100%