HTC logo

HTC BA S280 Battery Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39137
Info modified on:
04 Apr 2019, 11:55:19
Long product name HTC BA S280 Battery Black:

HTC S740/S743 Battery BA S280 (1000 mAh)

Short summary description HTC BA S280 Battery Black:

HTC BA S280, Battery, Black, Lithium-Ion (Li-Ion), 1000 mAh, 307 V, 1.06 oz (30 g)

Long summary description HTC BA S280 Battery Black:

HTC BA S280. Product type: Battery, Product color: Black, Battery technology: Lithium-Ion (Li-Ion). Weight: 1.06 oz (30 g). Compatible products: HTC S740/S743

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.