Brother logo

Brother P-touch 7500VP label printer 180 x 180 DPI 10 mm/sec TZ ABC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95225
Info modified on:
21 Oct 2022, 10:32:10
Long product name Brother P-touch 7500VP label printer 180 x 180 DPI 10 mm/sec TZ ABC:

PT-7500VP, 10mm/sec, LCD, TZ Labels 6,9,12,18,24mm

Brother P-touch 7500VP label printer 180 x 180 DPI 10 mm/sec TZ ABC:

Handheld Labelling System

The PT-7500’s housing is a thick, durable shell, partnered with the TZ range of labels makes it ideal for on-site conditions. It has a backlit display, protective rubber grip, AC adaptor. The PT-7500 comes packed in a plastic carry case making it an ideal labelling system for:

- Electrical Wiring
- Cables
- Control Panels
- Switches
- Tools

Features
- 6 font
- 5 print styles
- 8 print sizes
- Barcode printing
- Vertical Printing
- 15 border styles
- Up to 10mm per second printing speed
- ABCD keyboard
- 7 print lines
- 16 character x 2 line LCD screen
- Number of Characters - 373chrs
- Number of Symbols - 164chrs
- TZ Labels 6,9,12,18,24mm
- Adjustable Belt Strap
- 5 tape widths

Short summary description Brother P-touch 7500VP label printer 180 x 180 DPI 10 mm/sec TZ ABC:

Brother P-touch 7500VP, ABC, TZ, 180 x 180 DPI, 10 mm/sec, AA, Orange

Long summary description Brother P-touch 7500VP label printer 180 x 180 DPI 10 mm/sec TZ ABC:

Brother P-touch 7500VP. Keyboard layout: ABC. Tape type: TZ. Maximum resolution: 180 x 180 DPI, Print speed: 10 mm/sec. Battery type: AA. Product color: Orange

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.